location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer External GPS Antenna network antenna

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
External GPS Antenna
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CC.GPS02.010
Category:
Device which creates a wireless network by sending out radio waves across a certain range.
Network Antennas Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 77721
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 06:05:43
The date of the most recent change of this product data-sheet in Icecat.
Long product name Acer External GPS Antenna network antenna :
The long product name of Acer External GPS Antenna network antenna. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

External GPS Antenna (for all models, except n30, n50 and n300)
More>>>
Acer External GPS Antenna network antenna:
The official description of Acer External GPS Antenna network antenna as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Acer handheld accessories combine smart styling and sensible functionality to assist you on your way to the top.

Short summary description Acer External GPS Antenna network antenna:
This short summary of the Acer External GPS Antenna network antenna data-sheet is auto-generated and uses the product title and the first six key specs.

Acer External GPS Antenna, 40,5 mm, 38 mm, 12,3 mm, 105 g

Long summary description Acer External GPS Antenna network antenna:
This is an auto-generated long summary of Acer External GPS Antenna network antenna based on the first three specs of the first five spec groups.

Acer External GPS Antenna. Width: 40,5 mm, Depth: 38 mm, Height: 12,3 mm

Weight & dimensions
Width
40,5 mm
Depth
38 mm
Weight & dimensions
Height
12,3 mm
Weight
105 g