location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer AG.USBF1.128 USB flash drive 0,125 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AG.USBF1.128
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AG.USBF1.128
Category:
Also known as a USB stick or a USB pen, these are small devices with a USB connector which can be connected to a computer or other electronic device and used to store data.
USB Flash Drives Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 46741
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Feb 2019 11:29:43
The date of the most recent change of this product data-sheet in Icecat.
Long product name Acer AG.USBF1.128 USB flash drive 0,125 GB :
The long product name of Acer AG.USBF1.128 USB flash drive 0,125 GB. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Accessoires: Acer USB 2.0 Flash Stick 128MB USB 2.0/1.1 8MB/s read speed 7MB/s write speed not extra driver required (except Win98) bootable Password protection
More>>>
Acer AG.USBF1.128 USB flash drive 0,125 GB:
The official description of Acer AG.USBF1.128 USB flash drive 0,125 GB as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Acer USB 2.0 Flash Stick works as a friendly and lightweight removable mass storage device disk. It plugs thru the USB port so your computer will immediately detect and configure the disk without needing to restart the computer. You read, write, copy and delete files just the same way as you use a disk drive. You can even play MP3 files, run applications or play videos directly from it. This Acer USB 2.0 Flash Stick is so light and compact that you can carry it with you anywhere. It comes in various storage capacities starting at 32MByte up to 1GByte. It is easy to install that you can actually use the Acer USB 2.0 Flash Stick to replace your floppy diskettes, ZIP drives, and even CD-RW discs. And because it uses durable solid-state storage flash memory, there are no moving parts inside making it shock resistant and longer to use.

Short summary description Acer AG.USBF1.128 USB flash drive 0,125 GB:
This short summary of the Acer AG.USBF1.128 USB flash drive 0,125 GB data-sheet is auto-generated and uses the product title and the first six key specs.

Acer AG.USBF1.128, 0,125 GB, 8 MB/s, 20 g

Long summary description Acer AG.USBF1.128 USB flash drive 0,125 GB:
This is an auto-generated long summary of Acer AG.USBF1.128 USB flash drive 0,125 GB based on the first three specs of the first five spec groups.

Acer AG.USBF1.128. Capacity: 0,125 GB, Read speed: 8 MB/s, Write speed: 7 MB/s. Weight: 20 g

Performance
Capacity *
0,125 GB
Read speed
8 MB/s
Write speed
7 MB/s
Data retention
10 year(s)
Weight & dimensions
Weight
20 g
Other features
Dimensions (WxDxH)
25 x 77 x 9 mm
Brand Image Product code Product Stock Price from
Acer USB 2.0 Flash Stick 256 MB USB 2.0/1.1 support 9MB/s read speed 5 USB flash drive 0,25 GB Acer USB 2.0 Flash Stick 256 MB USB 2.0/1.1 support 9MB/s read speed 5 USB flash drive 0,25 GB
(show image)
P5.21305.A01 USB 2.0 Flash Stick 256 MB USB 2.0/1.1 support 9MB/s read speed 5 0.00
(excl. VAT)
0 (incl. VAT)
Acer Flash Stick 128MB USB2.0 5/9MB Write/Read USB flash drive 0,128 GB USB Type-A Acer Flash Stick 128MB USB2.0 5/9MB Write/Read USB flash drive 0,128 GB USB Type-A
(show image)
P5.21305.A00 Flash Stick 128MB USB2.0 5/9MB Write/Read 0.00
(excl. VAT)
0 (incl. VAT)
Acer FLASH STICK 512MB USB USB flash drive 0,512 GB USB Type-A Acer FLASH STICK 512MB USB USB flash drive 0,512 GB USB Type-A
(show image)
P5.21305.A02 FLASH STICK 512MB USB 0.00
(excl. VAT)
0 (incl. VAT)