location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Aspire M3100 AMD Athlon 5000+ 2 GB DDR2-SDRAM 500 GB AMD Radeon HD 2400 Windows Vista Home Premium Tower PC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aspire
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Aspire M3100
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
91.UBE7M.TYR
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Acer’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 201249
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 May 2020 14:25:53
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Acer Aspire M3100 AMD Athlon 5000+ 2 GB DDR2-SDRAM 500 GB AMD Radeon HD 2400 Windows Vista Home Premium Tower PC
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC
  • - AMD Athlon 5000+ 2,6 GHz
  • - 2 GB DDR2-SDRAM 2 x 1 GB
  • - 500 GB
  • - AMD Radeon HD 2400
  • - Windows Vista Home Premium
Long product name Acer Aspire M3100 AMD Athlon 5000+ 2 GB DDR2-SDRAM 500 GB AMD Radeon HD 2400 Windows Vista Home Premium Tower PC :
The long product name of Acer Aspire M3100 AMD Athlon 5000+ 2 GB DDR2-SDRAM 500 GB AMD Radeon HD 2400 Windows Vista Home Premium Tower PC. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AMD Athlon™ X2 Dual-Core processor 5000+, Microsoft® Windows® Vista™ Home Premium (NL/UK), 2GB DDR II (2x 1GB), 500GB, DVD-RW Multi Double Layer, ATI Radeon™ HD 2400 128MB/896MB TGM DV & VGA & HDMI, 18-in-1 card reader, FireWire, Lan 10/100/1000, WiFi 54b/g, incl. multimedia keyboard & optical mouse
More>>>
Acer Aspire M3100 AMD Athlon 5000+ 2 GB DDR2-SDRAM 500 GB AMD Radeon HD 2400 Windows Vista Home Premium Tower PC:
The official description of Acer Aspire M3100 AMD Athlon 5000+ 2 GB DDR2-SDRAM 500 GB AMD Radeon HD 2400 Windows Vista Home Premium Tower PC as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Featuring AMD LIVE!™ , the latest platform for modern home theater, the Aspire M3100 PC centralize control of the user's favorite digital content. This exciting new layout for the digital home, and the latest entertainment PC advancements - like Acer Zone plug-ins , Windows Vista®, and 7.1-channel surround sound - bring digital multimedia to life! Powered by Cyberlink; for models with Windows Vista® Home Premium.

Short summary description Acer Aspire M3100 AMD Athlon 5000+ 2 GB DDR2-SDRAM 500 GB AMD Radeon HD 2400 Windows Vista Home Premium Tower PC:
This short summary of the Acer Aspire M3100 AMD Athlon 5000+ 2 GB DDR2-SDRAM 500 GB AMD Radeon HD 2400 Windows Vista Home Premium Tower PC data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Aspire M3100, 2,6 GHz, AMD Athlon, 5000+, 2 GB, 500 GB, Windows Vista Home Premium

Long summary description Acer Aspire M3100 AMD Athlon 5000+ 2 GB DDR2-SDRAM 500 GB AMD Radeon HD 2400 Windows Vista Home Premium Tower PC:
This is an auto-generated long summary of Acer Aspire M3100 AMD Athlon 5000+ 2 GB DDR2-SDRAM 500 GB AMD Radeon HD 2400 Windows Vista Home Premium Tower PC based on the first three specs of the first five spec groups.

Acer Aspire M3100. Processor frequency: 2,6 GHz, Processor family: AMD Athlon, Processor model: 5000+. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 500 GB. Discrete graphics card model: AMD Radeon HD 2400. Operating system installed: Windows Vista Home Premium. Chassis type: Tower. Product type: PC

Processor
Processor manufacturer *
AMD
Processor family *
AMD Athlon
Processor model *
5000+
Processor frequency *
2,6 GHz
Processor cache
1 MB
Processor cache type
L2
Memory
Internal memory *
2 GB
Internal memory type
DDR2-SDRAM
Memory layout (slots x size)
2 x 1 GB
Storage
Total storage capacity *
500 GB
HDD speed
7200 RPM
Graphics
Discrete graphics card model *
AMD Radeon HD 2400
Maximum graphics card memory
0,896 GB
Ports & interfaces
USB 2.0 ports quantity *
8
VGA (D-Sub) ports quantity
1
DVI port
Yes
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Design
Chassis type *
Tower
Performance
Audio system
High Definition Audio 7.1
Product type *
PC
Software
Operating system installed *
Windows Vista Home Premium
Packaging content
Display included *
No
Other features
Networking features
Gigabit Ethernet
Source Testseek summary Average rating
Reviews
Updated:
2014-06-07 01:07:41
Uk has collected 1 expert review for Acer Aspire M3100 AMD Athlon 5000+ 2 GB DDR2-SDRAM 500 GB AMD Radeon HD 2400 Windows Vista Home Premium Tower PC and the rating is 70 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
70%