location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

4World 1m USB 3.0 A - Micro B USB cable USB 3.2 Gen 1 (3.1 Gen 1) USB A Micro-USB B Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
4World Check ‘4World’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1m USB 3.0 A - Micro B
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
08961
Category:
Cable used to connect to a USB port, which are found in desktop computers, laptops and other electronic devices.
USB Cables Check ‘4World’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   4World: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22323
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Sep 2022 18:06:19
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points 4World 1m USB 3.0 A - Micro B USB cable USB 3.2 Gen 1 (3.1 Gen 1) USB A Micro-USB B Blue
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1 m
  • - USB A Straight Male
  • - Micro-USB B Straight Male
  • - USB 3.2 Gen 1 (3.1 Gen 1)
  • - Blue
  • - 1 pc(s)
Long product name 4World 1m USB 3.0 A - Micro B USB cable USB 3.2 Gen 1 (3.1 Gen 1) USB A Micro-USB B Blue :
The long product name of 4World 1m USB 3.0 A - Micro B USB cable USB 3.2 Gen 1 (3.1 Gen 1) USB A Micro-USB B Blue. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

4World 08961 - 4World USB 3.0 Cable AM- Micro BM 1.0m| blue
More>>>
Short summary description 4World 1m USB 3.0 A - Micro B USB cable USB 3.2 Gen 1 (3.1 Gen 1) USB A Micro-USB B Blue:
This short summary of the 4World 1m USB 3.0 A - Micro B USB cable USB 3.2 Gen 1 (3.1 Gen 1) USB A Micro-USB B Blue data-sheet is auto-generated and uses the product title and the first six key specs.

4World 1m USB 3.0 A - Micro B, 1 m, USB A, Micro-USB B, USB 3.2 Gen 1 (3.1 Gen 1), Male/Male, Blue

Long summary description 4World 1m USB 3.0 A - Micro B USB cable USB 3.2 Gen 1 (3.1 Gen 1) USB A Micro-USB B Blue:
This is an auto-generated long summary of 4World 1m USB 3.0 A - Micro B USB cable USB 3.2 Gen 1 (3.1 Gen 1) USB A Micro-USB B Blue based on the first three specs of the first five spec groups.

4World 1m USB 3.0 A - Micro B. Cable length: 1 m, Connector 1: USB A, Connector 2: Micro-USB B, USB version: USB 3.2 Gen 1 (3.1 Gen 1), Connector gender: Male/Male, Product colour: Blue