location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

3M OHP1620 overhead projector 2300 ANSI lumens White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
3M Check ‘3M’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OHP1620 Overhead Projector
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
OHP1620N
Category:
Type of slide projector that is used to display images to an audience. An overhead projector typically consists of a large box containing a very bright lamp and a fan to cool it. On top of the box is a large fresnel lens that collimates the light. Above the box, typically on a long arm, is a mirror and lens that focusses and redirects the light forward instead of up.
Overhead Projectors Check ‘3M’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   3M: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 74101
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Apr 2019
Product end of life date
Long product name 3M OHP1620 overhead projector 2300 ANSI lumens White :
The long product name of 3M OHP1620 overhead projector 2300 ANSI lumens White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

OHP1620 Overhead Projector
More>>>
3M OHP1620 overhead projector 2300 ANSI lumens White:
The official description of 3M OHP1620 overhead projector 2300 ANSI lumens White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Our price-competitive overhead projectors are used from classrooms to board rooms and help you to deliver impressive presentations to the most demanding of audiences. All our overhead projectors are covered by our unique five-year warranty, which includes parts and labour for the OHP's. A wide range of overhead projector accessories are also available including replacement lamps.

Short summary description 3M OHP1620 overhead projector 2300 ANSI lumens White:
This short summary of the 3M OHP1620 overhead projector 2300 ANSI lumens White data-sheet is auto-generated and uses the product title and the first six key specs.

3M OHP1620 Overhead Projector, 2300 ANSI lumens, 320 mm, 28,5 cm, 43 dB, 4,6 m, EHJ (24V)

Long summary description 3M OHP1620 overhead projector 2300 ANSI lumens White:
This is an auto-generated long summary of 3M OHP1620 overhead projector 2300 ANSI lumens White based on the first three specs of the first five spec groups.

3M OHP1620 Overhead Projector. Projector brightness: 2300 ANSI lumens. Focal length range: 320 mm, Maximum shooting area: 28,5 cm. Signal-to-Noise Ratio (SNR): 43 dB. Cable length: 4,6 m. Lamp type: EHJ (24V), Bulb power: 250 W

Projector
Projector brightness
2300 ANSI lumens
Lens system
Focal length range
320 mm
Maximum shooting area
28,5 cm
Video
Signal-to-Noise Ratio (SNR)
43 dB
Ports & interfaces
Cable length
4,6 m
Technical details
Image rotation angles
360°
Lamps
Lamp type
EHJ (24V)
Bulb power
250 W
Weight & dimensions
Weight
13 kg
Width
337 mm
Depth
337 mm
Power
AC input voltage
220 - 240 V
Colour
Product colour
White
Brand Image Product code Product Stock Price from
3M OHP1820 overhead projector 2600 ANSI lumens 3M OHP1820 overhead projector 2600 ANSI lumens
(show image)
OHP1820 OHP1820 Overhead Projector 0.00
(excl. VAT)
0 (incl. VAT)