location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

3M C60-ST tape dispenser Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
3M Check ‘3M’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C60-ST
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C60-ST show
Show alternative article codes used in the online market place
Category:
Plastic items with a metal edge used to contain tape and cut it to the required length.
Tape Dispensers Check ‘3M’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   3M: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27641
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Mar 2024 09:03:09
The date of the most recent change of this product data-sheet in Icecat.
Long product name 3M C60-ST tape dispenser Black, Silver :
The long product name of 3M C60-ST tape dispenser Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Desktop Tape Dispenser
More>>>
3M C60-ST tape dispenser Black, Silver:
The official description of 3M C60-ST tape dispenser Black, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Sleek wave design complements any decor. Attached tape hub cannot be lost. Heavily weighted for easy, one-handed dispensing. Dispenses standard tapes on a 1 inch core up to 3/4 in x 36 yds.

- Deluxe two-tone silver/black desktop tape dispenser with weighted base
- Sleek wave design complements any décor
- Ideal for easy, one-handed dispensing
- High-quality cutting blade lasts for years
- Attached hub won't get lost or misplaced
- Non-skid base
- Weighted base for one-handed dispensing
- Holds 1 in. core tape, up to 3/4 in. wide and 1500 in. long
- 2.8 in. x 2.3 in x 6.3 in.

Short summary description 3M C60-ST tape dispenser Black, Silver:
This short summary of the 3M C60-ST tape dispenser Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

3M C60-ST, Black, Silver, 33 m, 1,9 cm

Long summary description 3M C60-ST tape dispenser Black, Silver:
This is an auto-generated long summary of 3M C60-ST tape dispenser Black, Silver based on the first three specs of the first five spec groups.

3M C60-ST. Product colour: Black, Silver. Tape length: 33 m, Tape width: 1,9 cm

Features
Product colour
Black, Silver
Double-sided
No
Other features
Refillable
Yes
Weight & dimensions
Tape length
33 m
Tape width
1,9 cm
Packaging content
Quantity
1
Brand Image Product code Product Stock Price from
3M C60-ST4 tape dispenser Black, Silver 3M C60-ST4 tape dispenser Black, Silver
(show image)
C60-ST4 C60-ST4 0.00
(excl. VAT)
0 (incl. VAT)