location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

3M PF18.5W Frameless display privacy filter 47 cm (18.5")

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
3M Check ‘3M’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Black Privacy Filter for Desktops PF18.5W
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
98044049280 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5050914356286 show
Category:
Glare is a common cause of eyestrain among computer users. Glare screens or monitor filters can be used to reduce the glare or the wash out but they do not eliminate the glare problems entirely. Therefore, placing the monitor perpendicular to your windows or obtaining window blinds to prevent the glare on the screen should be the first consideration.
Display Privacy Filters Check ‘3M’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   3M: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 151947
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Apr 2019
Product end of life date
Bullet Points 3M PF18.5W Frameless display privacy filter 47 cm (18.5")
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 47 cm (18.5") Monitor Frameless display privacy filter Black
  • - Anti-glare
  • - LCD 16:9
  • - Scratch-resistant
Warranty: 1 year
Long product name 3M PF18.5W Frameless display privacy filter 47 cm (18.5") :
The long product name of 3M PF18.5W Frameless display privacy filter 47 cm (18.5"). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Black Privacy Filter for Desktops PF18.5W
More>>>
3M PF18.5W Frameless display privacy filter 47 cm (18.5"):
The official description of 3M PF18.5W Frameless display privacy filter 47 cm (18.5") as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- PF18.5W fits widescreen notebook computers with a diagonally measured 18.5" viewing screen;
- Actual filter dimensions are 9.090" high x 16.154" wide;
- Utilizes 3M's microlouver privacy technology so only persons directly in front of the monitor can see the image on screen;
- Passersby see only a dark screen making this filter excellent for high traffic areas;
- Provides 1.5 times more effective privacy than competitive filters;
- Users experience clearer, crisper images on-screen than with competitive filters;
- Provides more consistent quality and uniform appearance, thus reducing visual distractions;
- Reversible for either glossy or matte screen finish; reduces glare when used with the matte side facing you;
- Helps to protect your LCD panel from scratches and abrasions;
- Easy on easy off attachment system.

Short summary description 3M PF18.5W Frameless display privacy filter 47 cm (18.5"):
This short summary of the 3M PF18.5W Frameless display privacy filter 47 cm (18.5") data-sheet is auto-generated and uses the product title and the first six key specs.

3M PF18.5W, 47 cm (18.5"), 16:9, Monitor, Frameless display privacy filter, Anti-glare

Long summary description 3M PF18.5W Frameless display privacy filter 47 cm (18.5"):
This is an auto-generated long summary of 3M PF18.5W Frameless display privacy filter 47 cm (18.5") based on the first three specs of the first five spec groups.

3M PF18.5W. Maximum screen size: 47 cm (18.5"). Aspect ratio: 16:9. Suitable for: Monitor, Type: Frameless display privacy filter. Protection features: Scratch-resistant

Design
Suitable for *
Monitor
Type *
Frameless display privacy filter
Filter colour
Black
Material
Plastic
Features
Display filter features *
Anti-glare
Display types supported *
LCD
Aspect ratio
16:9
Widescreen
Yes
Scratch-resistant
Yes
Protection features
Scratch-resistant
Ergonomics
Maximum screen size *
47 cm (18.5")
Ergonomics
Screen size HxW
231 x 410 mm
Display resolution
1366 x 768 pixels
Display diagonal (metric)
47,1 cm
Reversibility
Matte-to-Glossy
Weight & dimensions
Width
410 mm
Height
231 mm
Width (imperial)
41 cm (16.2")
Height (imperial)
23,1 cm (9.09")
Logistics data
Harmonized System (HS) code
85299097
Other features
Anti-reflective
Yes
Source Testseek summary Average rating
Reviews
Updated:
2015-09-10 01:48:00
Uk has collected 8 expert reviews for 3M Black Privacy Filter for Desktops PF18.5W and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
84%
Source Review comments Score
digitalversus.com
Updated:
2015-09-10 01:47:55
As you might have guessed from the title, the primary function of this filter is privacy. It was designed so that neighbours on, for example, a plane (see photo) can’t see over your shoulder and spy on your super confidential Excel files - as long as t...
0%
itreviews.com
Updated:
2015-09-10 01:47:56
keep prying eyes away from your laptop screen and LCD monitor display: Ten years or so ago, when the contrast in monitor screens was not as good as it is today, there was a market for filters to stick on them and make the blacks blacker. Now 3M...
0%
pocket-lint.com
Updated:
2015-09-10 01:47:56
Can this stop you sharing your company secrets?...
Good Easy to fit, works...
Bad Will dim your display, company logo in the wrong place...
Bottom line If you constantly find yourself working in public areas and worried about your secrets falling into the wrong hands this is a must have...
90%
theregister.co.uk
Updated:
2015-09-10 01:47:57
Mac owners peeved that Apple has only just introduced glossy notebook displays - products the rest of the laptop industry have long since adopted - have a saviour, of sorts, in the Post-it company 3M. So too do notebook users fed up of folk peering ove...
Bottom line 3M calls its filters Laptop Privacy products, and that's exactly what they provide. They'll certainly prevent casual glances at your screen exposing confidential information, though they don't cover vertical viewing angles. They're also pricey. That s...
90%
Brand Image Product code Product Stock Price from
3M 7000031979 display privacy filters Frameless display privacy filter 48,3 cm (19") 3M 7000031979 display privacy filters Frameless display privacy filter 48,3 cm (19")
(show image)
7000031979 Gold Privacy Filter for 19" Widescreen Monitor (16:10) 0.00
(excl. VAT)
0 (incl. VAT)
3M BS58.4W9 Frameless display privacy filter 58,4 cm (23") 3M BS58.4W9 Frameless display privacy filter 58,4 cm (23")
(show image)
98044050544 Privacy Filter for Desktops BS58.4W9 0.00
(excl. VAT)
0 (incl. VAT)
3M BSF54.6W Frameless display privacy filter 54,6 cm (21.5") 3M BSF54.6W Frameless display privacy filter 54,6 cm (21.5")
(show image)
98044049298 Privacy Filter for Desktops BSF54.6W 0.00
(excl. VAT)
0 (incl. VAT)
3M BS50.8W9 Frameless display privacy filter 50,8 cm (20") 3M BS50.8W9 Frameless display privacy filter 50,8 cm (20")
(show image)
98044050536 Privacy Filter for Desktops BS50.8W9 0.00
(excl. VAT)
0 (incl. VAT)
3M 7100026041 display privacy filters Frameless display privacy filter 48,3 cm (19") 3M 7100026041 display privacy filters Frameless display privacy filter 48,3 cm (19")
(show image)
7100026041 Gold Privacy Filter for 19" Standard Monitor 0.00
(excl. VAT)
0 (incl. VAT)
3M PF27.0W 68,6 cm (27") 3M PF27.0W 68,6 cm (27")
(show image)
98044048092 Black Privacy Filter for Desktops PF27.0W 0.00
(excl. VAT)
0 (incl. VAT)
3M PF23.6W9 59,9 cm (23.6") 3M PF23.6W9 59,9 cm (23.6")
(show image)
98044050551 PF23.6W9 Privacy Filter for Widescreen LCD Monitors 0.00
(excl. VAT)
0 (incl. VAT)
3M PF24.0W 62,5 cm (24.6") 3M PF24.0W 62,5 cm (24.6")
(show image)
98044048076 Black Privacy Filter for Desktops PF24.0W 0.00
(excl. VAT)
0 (incl. VAT)
3M 7000014557 display privacy filters Frameless display privacy filter 43,2 cm (17") 3M 7000014557 display privacy filters Frameless display privacy filter 43,2 cm (17")
(show image)
7000014557 Gold Privacy Filter for 17" Standard Monitor 0.00
(excl. VAT)
0 (incl. VAT)
3M PF20.1 51 cm (20.1") 3M PF20.1 51 cm (20.1")
(show image)
98044044224 Black Privacy Filter for Desktops PF20.1 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)