2-Power logo

2-Power ALT282784B power adapter/inverter Indoor 240 W Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
418
Info modified on:
14 Jul 2025, 23:48:58
Short summary description 2-Power ALT282784B power adapter/inverter Indoor 240 W Black:

2-Power ALT282784B, Laptop, Indoor, 100 - 240 V, 240 W, 19.5 V, 12,3 A

Long summary description 2-Power ALT282784B power adapter/inverter Indoor 240 W Black:

2-Power ALT282784B. Purpose: Laptop, Power supply type: Indoor, Input voltage: 100 - 240 V. Product colour: Black. Width: 205 mm, Depth: 105 mm, Height: 36 mm. Quantity per pack: 1 pc(s), Cables included: AC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.