Toshiba AC Adapter UK DPF2 (PA3637K-1ETC) power adapter/inverter Black
Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created by Toshiba
Product views:
80511
Info modified on:
26 Jan 2018, 07:05:46
Long product name Toshiba AC Adapter UK DPF2 (PA3637K-1ETC) power adapter/inverter Black:
Universal AC Adapter to power your notebook through your home or office electric socket. Toshiba's Universal AC Adapter can be used anywhere in the world with the appropriate AC plug adapter. Get an extra AC Adapter to be kept at home, in the office or when travelling. Recharges your battery pack. Same quality, reliability, and specifications as the original Toshiba AC-Adapter included with your Notebook. RoHS-compliant version.
Short summary description Toshiba AC Adapter UK DPF2 (PA3637K-1ETC) power adapter/inverter Black:
Toshiba AC Adapter UK DPF2 (PA3637K-1ETC), Black, 41 x 33,3 x 76 mm, 166 g
Long summary description Toshiba AC Adapter UK DPF2 (PA3637K-1ETC) power adapter/inverter Black:
Toshiba AC Adapter UK DPF2 (PA3637K-1ETC). Product colour: Black. Dimensions (WxDxH): 41 x 33,3 x 76 mm, AC adapter weight: 166 g
Warranty:
1 years