Samsung UE55F7000SL 139,7 cm (55") Full HD Smart TV Wi-Fi

https://images.icecat.biz/img/norm/high/17908177-1946.jpg
Brand:
Product name:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
138004
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung UE55F7000SL 139,7 cm (55") Full HD Smart TV Wi-Fi:

Samsung UE55F7000SL, 139,7 cm (55"), 1920 x 1080 pixels, Full HD, 3D, Smart TV, Wi-Fi

Long summary description Samsung UE55F7000SL 139,7 cm (55") Full HD Smart TV Wi-Fi:

Samsung UE55F7000SL. Display diagonal: 139,7 cm (55"), Display resolution: 1920 x 1080 pixels, HD type: Full HD. 3D. LED backlighting type: Direct-LED. Smart TV. Motion interpolation technology: CMR (Clear Motion Rate) 800, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T. Wi-Fi, Ethernet LAN

Embed the product datasheet into your content.