Samsung DV90T5240AT tumble dryer Freestanding Front-load 9 kg White

https://images.icecat.biz/img/gallery/87050483_0890288947.jpg
Brand:
Product name:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
17275
Info modified on:
18 Jun 2025, 15:33:26
Short summary description Samsung DV90T5240AT tumble dryer Freestanding Front-load 9 kg White:

Samsung DV90T5240AT, Freestanding, Front-load, Heat pump, White, Touch, Right

Long summary description Samsung DV90T5240AT tumble dryer Freestanding Front-load 9 kg White:

Samsung DV90T5240AT. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Heat pump. Drum capacity: 9 kg, Condensation efficiency class (old): B, Drying programs: Wool, Mix, Quick, Freshen-up, Delicate/silk, Shoes, Blouse/shirt, Cotton, Towel. Annual energy consumption: 194 kWh, Energy efficiency scale: A+++ to D, Power consumption (off): 0,5 W. Depth: 600 mm, Width: 600 mm, Height: 850 mm. Energy efficiency class (old): A+++

Embed the product datasheet into your content.