LG SJ1 Black 2.0 channels 40 W

Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
55136
Info modified on:
05 Nov 2020, 12:16:32
Short summary description LG SJ1 Black 2.0 channels 40 W:
LG SJ1, 2.0 channels, 40 W, Dolby Digital, 20 W, 3,18 cm (1.25"), 3,18 cm (1.25")
Long summary description LG SJ1 Black 2.0 channels 40 W:
LG SJ1. Audio output channels: 2.0 channels, RMS rated power: 40 W, Audio decoders: Dolby Digital. Soundbar speaker RMS power: 20 W, Tweeter diameter (imperial): 3,18 cm (1.25"), Woofer diameter (imperial): 3,18 cm (1.25"). Product colour: Black, Display type: LED. Connectivity technology: Wired & Wireless. Power consumption (standby): 0,5 W