LG 42CS460 TV 106,7 cm (42") Full HD Black

https://images.icecat.biz/img/norm/high/13390916-6062.jpg
Brand:
Product name:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
297299
Info modified on:
02 Mar 2021, 09:39:19
Short summary description LG 42CS460 TV 106,7 cm (42") Full HD Black:

LG 42CS460, 106,7 cm (42"), 1920 x 1080 pixels, Full HD, LCD, 50 Hz, Black

Long summary description LG 42CS460 TV 106,7 cm (42") Full HD Black:

LG 42CS460. Display diagonal: 106,7 cm (42"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Motion interpolation frequency: 50 Hz, Motion interpolation technology: MCI (Motion Clarity Index), Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T, DVB-T2. Product colour: Black

Embed the product datasheet into your content.