Lenovo ThinkPad Twist Intel® Core™ i7 i7-3517U Laptop 31,8 cm (12.5") Touchscreen HD 8 GB DDR3-SDRAM 500 GB Hybrid-HDD Windows 8 Pro English Black

https://images.icecat.biz/img/norm/high/15756975-7727.jpg
Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
25125
Info modified on:
25 Jan 2025, 22:51:00
Short summary description Lenovo ThinkPad Twist Intel® Core™ i7 i7-3517U Laptop 31,8 cm (12.5") Touchscreen HD 8 GB DDR3-SDRAM 500 GB Hybrid-HDD Windows 8 Pro English Black:

Lenovo ThinkPad Twist, Intel® Core™ i7, 1,9 GHz, 31,8 cm (12.5"), 1366 x 768 pixels, 8 GB, 500 GB

Long summary description Lenovo ThinkPad Twist Intel® Core™ i7 i7-3517U Laptop 31,8 cm (12.5") Touchscreen HD 8 GB DDR3-SDRAM 500 GB Hybrid-HDD Windows 8 Pro English Black:

Lenovo ThinkPad Twist. Product type: Laptop, Form factor: Convertible (Swivel). Processor family: Intel® Core™ i7, Processor model: i7-3517U, Processor frequency: 1,9 GHz. Display diagonal: 31,8 cm (12.5"), HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: Hybrid-HDD. Operating system installed: Windows 8 Pro. Product colour: Black

Embed the product datasheet into your content.