Lenovo ThinkPad S440 Intel® Core™ i5 i5-4200U Laptop 35,6 cm (14") HD+ 8 GB DDR3-SDRAM 256 GB SSD Wi-Fi 4 (802.11n) Windows 7 Professional

https://images.icecat.biz/img/norm/high/19718882-7611.jpg
Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
32688
Info modified on:
27 Jan 2025, 08:11:02
Short summary description Lenovo ThinkPad S440 Intel® Core™ i5 i5-4200U Laptop 35,6 cm (14") HD+ 8 GB DDR3-SDRAM 256 GB SSD Wi-Fi 4 (802.11n) Windows 7 Professional:

Lenovo ThinkPad S440, Intel® Core™ i5, 1,6 GHz, 35,6 cm (14"), 1600 x 900 pixels, 8 GB, 256 GB

Long summary description Lenovo ThinkPad S440 Intel® Core™ i5 i5-4200U Laptop 35,6 cm (14") HD+ 8 GB DDR3-SDRAM 256 GB SSD Wi-Fi 4 (802.11n) Windows 7 Professional:

Lenovo ThinkPad S440. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4200U, Processor frequency: 1,6 GHz. Display diagonal: 35,6 cm (14"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 4400. Operating system installed: Windows 7 Professional. Weight: 1,78 kg

Embed the product datasheet into your content.