HP 635 Notebook PC AMD Dual-Core E-350 39,6 cm (15.6") 4 GB DDR3-SDRAM 320 GB AMD Mobility Radeon HD 4250 Linux Black, Grey

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
28540
Info modified on:
22 Jan 2025, 06:10:19
Short summary description HP 635 Notebook PC AMD Dual-Core E-350 39,6 cm (15.6") 4 GB DDR3-SDRAM 320 GB AMD Mobility Radeon HD 4250 Linux Black, Grey:
HP 635 Notebook PC, AMD Dual-Core, 1,6 GHz, 39,6 cm (15.6"), 4 GB, 320 GB, Linux
Long summary description HP 635 Notebook PC AMD Dual-Core E-350 39,6 cm (15.6") 4 GB DDR3-SDRAM 320 GB AMD Mobility Radeon HD 4250 Linux Black, Grey:
HP 635 Notebook PC. Processor family: AMD Dual-Core, Processor model: E-350, Processor frequency: 1,6 GHz. Display diagonal: 39,6 cm (15.6"). Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: AMD Mobility Radeon HD 4250. Operating system installed: Linux. Product colour: Black, Grey. Weight: 2,5 kg