HP Intel Xeon X5690 processor 3,46 GHz 12 MB L3

Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
71016
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP Intel Xeon X5690 processor 3,46 GHz 12 MB L3:
HP Intel Xeon X5690, Intel® Xeon® 5000 Sequence, Socket B (LGA 1366), 32 nm, X5690, 3,46 GHz, 64-bit
Long summary description HP Intel Xeon X5690 processor 3,46 GHz 12 MB L3:
HP Intel Xeon X5690. Processor family: Intel® Xeon® 5000 Sequence, Processor socket: Socket B (LGA 1366), Processor lithography: 32 nm. Memory channels: Triple-channel, Memory types supported by processor: DDR3-SDRAM, Memory clock speeds supported by processor: 800,1066,1333 MHz. Market segment: Server, Supported instruction sets: SSE4.2. Intel® Virtualization Technology (Intel® VT): VT-d, VT-x