HP ProBook 650 G4 Intel® Core™ i7 i7-8850H Laptop 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 500 GB HDD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver
Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
3214
Info modified on:
10 Mar 2024, 10:10:44
Long product name HP ProBook 650 G4 Intel® Core™ i7 i7-8850H Laptop 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 500 GB HDD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver:
ProBook 650 G4 Notebook PC 5SQ87EA
Short summary description HP ProBook 650 G4 Intel® Core™ i7 i7-8850H Laptop 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 500 GB HDD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver:
HP ProBook 650 G4, Intel® Core™ i7, 2,6 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 500 GB
Long summary description HP ProBook 650 G4 Intel® Core™ i7 i7-8850H Laptop 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 500 GB HDD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver:
HP ProBook 650 G4. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-8850H, Processor frequency: 2,6 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Windows 10 Pro. Product colour: Silver
Bullet Points HP ProBook 650 G4 Intel® Core™ i7 i7-8850H Laptop 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 500 GB HDD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver:
- - Windows 10 Pro 64-bit
- - Intel Core i7-8850H (9MB Cache, 2.6GHz)
- - 39.6 cm (15.6") Full HD 1920 x 1080 IPS
- - 8GB (2400MHz) DDR4-SDRAM (2 x 4) & 500GB HDD