Haier WS46GDBE wine cooler Compressor wine cooler Freestanding Black 46 bottle(s)

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
43141
Info modified on:
27 May 2024, 12:36:25
Short summary description Haier WS46GDBE wine cooler Compressor wine cooler Freestanding Black 46 bottle(s):
Haier WS46GDBE, Compressor wine cooler, Freestanding, 46 bottle(s), Interior light, ST, Black
Long summary description Haier WS46GDBE wine cooler Compressor wine cooler Freestanding Black 46 bottle(s):
Haier WS46GDBE. Appliance placement: Freestanding, Housing colour: Black, Inner colour: Black. Bottles capacity: 46 bottle(s), Product type: Compressor wine cooler, Temperature range (zone 1): 6 - 18 °C. Control type: Touch, Display type: LED. Annual energy consumption: 182,5 kWh, AC input voltage: 220-240 V, AC input frequency: 50 Hz. Width: 500 mm, Depth: 540 mm, Height: 1270 mm