Haier HRF-660SAA side-by-side refrigerator Freestanding 530 L Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
126508
Info modified on:
26 Feb 2021, 16:10:07
Short summary description Haier HRF-660SAA side-by-side refrigerator Freestanding 530 L Stainless steel:
Haier HRF-660SAA, Freestanding, Stainless steel, LED, 530 L, 345 L, 185 L
Long summary description Haier HRF-660SAA side-by-side refrigerator Freestanding 530 L Stainless steel:
Haier HRF-660SAA. Appliance placement: Freestanding, Product colour: Stainless steel, Built-in display: LED. Total net capacity: 530 L. Fridge net capacity: 345 L. Freezer net capacity: 185 L, Freezing capacity: 10 kg/24h, Storage time during power failure: 5 h. Annual energy consumption: 412 kWh