GIGABYTE GV-N760OC-2GD (REV. 2.0) graphics card NVIDIA GeForce GTX 760 2 GB GDDR5

https://images.icecat.biz/img/norm/high/18662726-6465.jpg
Brand:
Data-sheet quality:
created/standardized by Icecat
Product views:
102101
Info modified on:
02 Sept 2024, 20:29:12
Short summary description GIGABYTE GV-N760OC-2GD (REV. 2.0) graphics card NVIDIA GeForce GTX 760 2 GB GDDR5:

GIGABYTE GV-N760OC-2GD (REV. 2.0), GeForce GTX 760, 2 GB, GDDR5, 256 bit, 4096 x 2160 pixels, PCI Express 3.0

Long summary description GIGABYTE GV-N760OC-2GD (REV. 2.0) graphics card NVIDIA GeForce GTX 760 2 GB GDDR5:

GIGABYTE GV-N760OC-2GD (REV. 2.0). Graphics processor family: NVIDIA, Graphics processor: GeForce GTX 760, Processor frequency: 1085 MHz. Discrete graphics card memory: 2 GB, Graphics card memory type: GDDR5, Memory bus: 256 bit, Memory clock speed: 6008 MHz. Maximum resolution: 4096 x 2160 pixels. DirectX version: 11.1, OpenGL version: 4.3, Dual Link DVI. Interface type: PCI Express 3.0. Cooling type: Active

Embed the product datasheet into your content.