GIGABYTE GA-A75M-D2H motherboard AMD A75 Socket FM1 micro ATX

https://images.icecat.biz/img/norm/high/9568868-7663.jpg
Brand:
Product name:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
111927
Info modified on:
21 Oct 2022, 10:32:10
Short summary description GIGABYTE GA-A75M-D2H motherboard AMD A75 Socket FM1 micro ATX:

GIGABYTE GA-A75M-D2H, AMD, Socket FM1, AMD A, AMD E2, DDR3-SDRAM, 32 GB, DIMM

Long summary description GIGABYTE GA-A75M-D2H motherboard AMD A75 Socket FM1 micro ATX:

GIGABYTE GA-A75M-D2H. Processor manufacturer: AMD, Processor socket: Socket FM1, Compatible processor series: AMD A, AMD E2. Supported memory types: DDR3-SDRAM, Maximum internal memory: 32 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA III, RAID levels: 0, 1, 10, JBOD. Ethernet interface type: Fast Ethernet, Gigabit Ethernet, LAN controller: Realtek RTL8111E, Networking features: Gigabti Ethernet. Component for: PC, Motherboard form factor: micro ATX, Motherboard chipset family: AMD

Embed the product datasheet into your content.