Epson EH-TW5300 Standard throw projector 2200 ANSI lumens 3LCD 1080p (1920x1080) 3D White

https://images.icecat.biz/img/gallery/29719763_6254.jpg
Brand:
Product name:
Product code:
Data-sheet quality:
created/standardized by Icecat
Product views:
37468
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Epson EH-TW5300 Standard throw projector 2200 ANSI lumens 3LCD 1080p (1920x1080) 3D White:

Epson EH-TW5300, 2200 ANSI lumens, 3LCD, 1080p (1920x1080), 16:9, 863,6 - 8432,8 mm (34 - 332"), 1,62 - 1,95 m

Long summary description Epson EH-TW5300 Standard throw projector 2200 ANSI lumens 3LCD 1080p (1920x1080) 3D White:

Epson EH-TW5300. Projector brightness: 2200 ANSI lumens, Projection technology: 3LCD, Projector native resolution: 1080p (1920x1080). Light source type: Lamp, Service life of light source: 4000 h, Service life of light source (economic mode): 7500 h. Focus: Manual, Focal length range: 16.9 - 20.28 mm, Zoom type: Manual. Supported 3D formats: Side by side, Top and bottom, Video processing: 10 bit, Colour modes (2D): Bright cinema, Cinema, Dynamic, Natural. USB connector type: USB Type-A, USB Type-B

Embed the product datasheet into your content.