Epson EcoTank ET-16500 Inkjet A3 4800 x 2400 DPI 32 ppm Wi-Fi

https://images.icecat.biz/img/gallery/38366231_4354622235.jpg
Brand:
Product family:
Product name:
GTIN (EAN/UPC):
Data-sheet quality:
created/standardized by Icecat
Product views:
54278
Info modified on:
14 Mar 2024, 19:47:49
Short summary description Epson EcoTank ET-16500 Inkjet A3 4800 x 2400 DPI 32 ppm Wi-Fi:

Epson EcoTank ET-16500, Inkjet, Colour printing, 4800 x 2400 DPI, A3, Direct printing, Black

Long summary description Epson EcoTank ET-16500 Inkjet A3 4800 x 2400 DPI 32 ppm Wi-Fi:

Epson EcoTank ET-16500. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 4800 x 2400 DPI, Print speed (colour, normal quality, A4/US Letter): 20 ppm. Copying: Colour copying. Scanning: Colour scanning, Optical scanning resolution: 1200 x 2400 DPI. Maximum ISO A-series paper size: A3. Wi-Fi. Direct printing. Product colour: Black

Embed the product datasheet into your content.