Epson L210 Inkjet A4 5760 x 1440 DPI

Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
58508
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Epson L210 Inkjet A4 5760 x 1440 DPI:
Epson L210, Inkjet, Colour printing, 5760 x 1440 DPI, Colour copying, A4, Black
Long summary description Epson L210 Inkjet A4 5760 x 1440 DPI:
Epson L210. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 5760 x 1440 DPI. Copying: Colour copying, Maximum copy resolution: 600 x 1200 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 1200 DPI. Maximum ISO A-series paper size: A4. Product colour: Black