DELL Intel Xeon E5645 processor 2,4 GHz 12 MB Smart Cache

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
22698
Info modified on:
14 Mar 2024, 19:06:50
Short summary description DELL Intel Xeon E5645 processor 2,4 GHz 12 MB Smart Cache:
DELL Intel Xeon E5645, Intel® Xeon® 5000 Sequence, LGA 1366 (Socket B), 32 nm, E5645, 2,4 GHz, 64-bit
Long summary description DELL Intel Xeon E5645 processor 2,4 GHz 12 MB Smart Cache:
DELL Intel Xeon E5645. Processor family: Intel® Xeon® 5000 Sequence, Processor socket: LGA 1366 (Socket B), Processor lithography: 32 nm. Memory channels: Triple-channel, Maximum internal memory supported by processor: 288 GB, Memory types supported by processor: DDR3-SDRAM. Market segment: Server, Supported instruction sets: SSE4.2, Physical Address Extension (PAE): 40 bit. Compatibility: PowerEdge C1100 PowerEdge C2100 PowerEdge C6100 PowerEdge C6105 PowerEdge M610 PowerEdge M610x...