Dell Wyse S90 0,366 GHz 2,7 kg

https://images.icecat.biz/img/norm/high/2134218-2141.jpg
Brand:
Product name:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
44439
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Dell Wyse S90 0,366 GHz 2,7 kg:

Dell Wyse S90, 0,366 GHz, 0,25 GB, 10 - 40 °C, 20 - 80%, EKI-ITB 2000, ISO 9241-3/-8 cULus 60950, TÜV-GS, EN 60950 FCC Class B, CE, VCCI, C-Tick WEEE, RoHS, 2,7 kg

Long summary description Dell Wyse S90 0,366 GHz 2,7 kg:

Dell Wyse S90. Processor frequency: 0,366 GHz. Internal memory: 0,25 GB. Certification: EKI-ITB 2000, ISO 9241-3/-8 cULus 60950, TÜV-GS, EN 60950 FCC Class B, CE, VCCI, C-Tick WEEE, RoHS. Weight: 2,7 kg. Dimensions (WxDxH): 177 x 121 x 34 mm, Power requirements: 100-240 VAC, 50/60 Hz, Networking features: Ethernet, Fast Ethernet, WoL

Embed the product datasheet into your content.