CHERRY STREAM XT keyboard Home USB QWERTZ German Black, Silver

Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
39395
Info modified on:
21 Oct 2022, 10:14:32
Short summary description CHERRY STREAM XT keyboard Home USB QWERTZ German Black, Silver:
CHERRY STREAM XT, Full-size (100%), Wired, USB, QWERTZ, Black, Silver
Long summary description CHERRY STREAM XT keyboard Home USB QWERTZ German Black, Silver:
CHERRY STREAM XT. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard layout: QWERTZ, Keyboard number of keys: 111. Cable length: 1,8 m. Recommended usage: Home. Product colour: Black, Silver