Case Logic Reflect REFPC-113 Green 33,8 cm (13.3") Sleeve case

Brand:
Product family:
Product name:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
31436
Info modified on:
24 May 2023, 09:48:53
Short summary description Case Logic Reflect REFPC-113 Green 33,8 cm (13.3") Sleeve case:
Case Logic Reflect REFPC-113 Green, Sleeve case, 33,8 cm (13.3"), 230 g
Long summary description Case Logic Reflect REFPC-113 Green 33,8 cm (13.3") Sleeve case:
Case Logic Reflect REFPC-113 Green. Case type: Sleeve case, Maximum screen size: 33,8 cm (13.3"). Weight: 230 g. Surface coloration: Monochromatic