Canon PIXMA TS205 inkjet printer Colour 4800 x 1200 DPI A4

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
322026
Info modified on:
14 Mar 2024, 19:23:50
Short summary description Canon PIXMA TS205 inkjet printer Colour 4800 x 1200 DPI A4:
Canon PIXMA TS205, Colour, 4800 x 1200 DPI, 2, A4, Black
Long summary description Canon PIXMA TS205 inkjet printer Colour 4800 x 1200 DPI A4:
Canon PIXMA TS205. Colour, Number of print cartridges: 2. Maximum resolution: 4800 x 1200 DPI. Maximum ISO A-series paper size: A4. Product colour: Black