Candy GVS4137TWHC3/1-S washing machine Front-load 7 kg 1300 RPM White

https://images.icecat.biz/img/gallery/79586474_6683807384.jpg
Brand:
Product name:
GTIN (EAN/UPC):
Data-sheet quality:
created/standardized by Icecat
Product views:
9142
Info modified on:
27 May 2024, 14:28:48
Short summary description Candy GVS4137TWHC3/1-S washing machine Front-load 7 kg 1300 RPM White:

Candy GVS4137TWHC3/1-S, Front-load, 7 kg, B, 76 dB, 1300 RPM, 123 kWh

Long summary description Candy GVS4137TWHC3/1-S washing machine Front-load 7 kg 1300 RPM White:

Candy GVS4137TWHC3/1-S. Loading type: Front-load. Drum capacity: 7 kg, Spin-drying class: B, Noise level (spin): 76 dB. Washing class: A. Noise level (wash): 51 dB, Maximum spin speed: 1300 RPM. Annual energy consumption washing: 123 kWh, Annual water consumption washing: 9600 L. Product colour: White. Width: 600 mm, Depth: 400 mm, Height: 850 mm

Embed the product datasheet into your content.