Brother HL-1202 laser printer 2400 x 600 DPI A4

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
128238
Info modified on:
30 May 2023, 12:08:53
Short summary description Brother HL-1202 laser printer 2400 x 600 DPI A4:
Brother HL-1202, Laser, 2400 x 600 DPI, A4, 21 ppm, Black, White
Long summary description Brother HL-1202 laser printer 2400 x 600 DPI A4:
Brother HL-1202. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 10000 pages per month. Maximum resolution: 2400 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 21 ppm. Product colour: Black, White