ASUS SDRW-08D1S-U optical disc drive Black

https://images.icecat.biz/img/norm/high/3426393-9147.jpg
Brand:
Product name:
Data-sheet quality:
created/standardized by Icecat
Product views:
59322
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS SDRW-08D1S-U optical disc drive Black:

ASUS SDRW-08D1S-U, Black, Vertical/Horizontal, 2 MB, 120 mm, 60000 h, 24x

Long summary description ASUS SDRW-08D1S-U optical disc drive Black:

ASUS SDRW-08D1S-U. Product colour: Black, Mounting: Vertical/Horizontal. Drive device, buffer size: 2 MB, Optical disc diameter: 120 mm, Mean time between failures (MTBF): 60000 h. CD write speed: 24x, DVD+R write speed: 8x, CD rewrite speed: 16x. CD read speed: 24x, CD-R read speed: 24x, CD-RW read speed: 24x. DVD drive average random access time: 160 ms, CD-ROM drive average random access time: 140 ms

Embed the product datasheet into your content.