AOC LE32K0D7D TV 81,3 cm (32") Full HD Black 450 cd/m²

Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
73896
Info modified on:
02 Dec 2020, 14:40:59
Short summary description AOC LE32K0D7D TV 81,3 cm (32") Full HD Black 450 cd/m²:
AOC LE32K0D7D, 81,3 cm (32"), 1920 x 1080 pixels, Full HD, LCD, DVB-C, DVB-T, Black
Long summary description AOC LE32K0D7D TV 81,3 cm (32") Full HD Black 450 cd/m²:
AOC LE32K0D7D. Display diagonal: 81,3 cm (32"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Display brightness: 450 cd/m², Response time: 6,5 ms, Contrast ratio (typical): 4000:1, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Product colour: Black