Alienware x17 R2 Intel® Core™ i9 i9-12900HK Laptop 43,9 cm (17.3") Full HD 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 3080 Ti Wi-Fi 6 (802.11ax) Windows 11 Home Silver

https://images.icecat.biz/img/gallery/97461938_3191209674.jpg
Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
14201
Info modified on:
25 Jan 2025, 22:05:49
Short summary description Alienware x17 R2 Intel® Core™ i9 i9-12900HK Laptop 43,9 cm (17.3") Full HD 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 3080 Ti Wi-Fi 6 (802.11ax) Windows 11 Home Silver:

Alienware x17 R2, Intel® Core™ i9, 43,9 cm (17.3"), 1920 x 1080 pixels, 32 GB, 1 TB, Windows 11 Home

Long summary description Alienware x17 R2 Intel® Core™ i9 i9-12900HK Laptop 43,9 cm (17.3") Full HD 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 3080 Ti Wi-Fi 6 (802.11ax) Windows 11 Home Silver:

Alienware x17 R2. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i9, Processor model: i9-12900HK. Display diagonal: 43,9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 32 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics, Discrete graphics card model: NVIDIA GeForce RTX 3080 Ti. Operating system installed: Windows 11 Home. Product colour: Silver

Embed the product datasheet into your content.