Acer Veriton N281G Intel Atom® D425 1 GB DDR3-SDRAM 250 GB Linpus Linux Mini PC Black, Grey

https://images.icecat.biz/img/norm/high/6930267-9278.jpg
Brand:
Product family:
Product name:
Product code:
Data-sheet quality:
created/standardized by Icecat
Product views:
43895
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Acer Veriton N281G Intel Atom® D425 1 GB DDR3-SDRAM 250 GB Linpus Linux Mini PC Black, Grey:

Acer Veriton N281G, 1,8 GHz, Intel Atom®, D425, 1 GB, 250 GB, Linpus Linux

Long summary description Acer Veriton N281G Intel Atom® D425 1 GB DDR3-SDRAM 250 GB Linpus Linux Mini PC Black, Grey:

Acer Veriton N281G. Processor frequency: 1,8 GHz, Processor family: Intel Atom®, Processor model: D425. Internal memory: 1 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 250 GB. On-board graphics card model: Integrated. Wi-Fi. Operating system installed: Linpus Linux, Operating system architecture: 32-bit. Power supply: 65 W. Product type: Mini PC. Product colour: Black, Grey

Embed the product datasheet into your content.