location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Viewsonic 40” Widescreen HD-Ready LCD TV 101,6 cm (40") Άργυρος 500 cd/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Viewsonic Check ‘Viewsonic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
40” Widescreen HD-Ready LCD TV
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VS10846-2E show
Show alternative article codes used in the online market place
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Viewsonic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 34750
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Πληροφορίες σχετικά με τροποποιημένα: 08 Dec 2023 13:13:23
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Viewsonic 40” Widescreen HD-Ready LCD TV 101,6 cm (40") Άργυρος 500 cd/m²
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 101,6 cm (40") LCD
  • - HD 1366 x 768 εικονοστοιχεία 16:9
  • - 500 cd/m² 8 ms 1200:1
  • - NTSC, PAL, SECAM
  • - Ανάρτηση VESA
  • - 260 W
Περισσότερα>>>
Short summary description Viewsonic 40” Widescreen HD-Ready LCD TV 101,6 cm (40") Άργυρος 500 cd/m²:
This short summary of the Viewsonic 40” Widescreen HD-Ready LCD TV 101,6 cm (40") Άργυρος 500 cd/m² data-sheet is auto-generated and uses the product title and the first six key specs.

Viewsonic 40” Widescreen HD-Ready LCD TV, 101,6 cm (40"), 1366 x 768 εικονοστοιχεία, HD, LCD, Άργυρος

Long summary description Viewsonic 40” Widescreen HD-Ready LCD TV 101,6 cm (40") Άργυρος 500 cd/m²:
This is an auto-generated long summary of Viewsonic 40” Widescreen HD-Ready LCD TV 101,6 cm (40") Άργυρος 500 cd/m² based on the first three specs of the first five spec groups.

Viewsonic 40” Widescreen HD-Ready LCD TV. Μέγεθος οθόνης: 101,6 cm (40"), Βήμα εικονοστοιχείων: 1366 x 768 εικονοστοιχεία, Τύπος HD: HD, Τεχνολογία οθόνης: LCD, Φωτεινότητα οθόνης: 500 cd/m², Χρόνος απόκρισης ανανέωσης: 8 ms, Λόγος αντίθεσης: 1200:1, Εγγενής αναλογία εικόνας: 16:9. Χρώμα προϊόντος: Άργυρος

Οθόνη
Μέγεθος οθόνης *
101,6 cm (40")
Τύπος HD *
HD
Τεχνολογία οθόνης *
LCD
Εγγενής αναλογία εικόνας *
16:9
Υποστηριζόμενες αναλύσεις γραφικών
1366 x 768
Φωτεινότητα οθόνης *
500 cd/m²
Χρόνος απόκρισης ανανέωσης
8 ms
Προοδευτική σάρωση
Yes
Λόγος αντίθεσης *
1200:1
Γωνία θέασης, οριζόντια
178°
Γωνία θέασης, κατακόρυφη
178°
Βήμα εικονοστοιχείων *
1366 x 768 εικονοστοιχεία
Δέκτης τηλεόρασης
Τύπος επιλογέα συντονισμού *
Αναλογικά & ψηφιακά
Σύστημα μορφής αναλογικού σήματος *
NTSC, PAL, SECAM
Ηχος/ audio
Αριθμός ηχείων *
2
RMS ονομαστική ισχύς *
20 W
Δικτύωση
Wi-Fi *
No
Σύνδεση Ethernet/LAN *
No
Σχέδιο
Χρώμα προϊόντος *
Άργυρος
Ανάρτηση VESA *
Yes
Απόδοση
Λειτουργία Teletext
Yes
Teletext
1000 σελίδες
Συνδεθείτε και παίξτε
Yes
Κλείδωμα για παιδιά
Yes
Συνδεσιμότητα
Είσοδος Η/Υ (D-Sub) *
Yes
Συνιστώσα σήματος βίντεο (YPbPr/YCbCr)
1
Είσοδος σύνθετου σήματος βίντεο (Composite)
1
Συνδεσιμότητα
Είσοδος ήχου (Α, Δ)
2
Είσοδος ήχου Η/Υ
Yes
εξόδους ακουστικών
1
Ποσότητα θυρών SCART
3
Ποσότητα θυρών RF
2
Ποσότητα εισροών S -Video
1
Ποσότητα θυρών HDMI *
1
Card reader ενσωματωμένο
No
Ισχύς εισόδου AC
Yes
Χαρακτηριστικά διαχείρησης
Ηλεκτρονικός οδηγός προγράμματος
Yes
Εμφάνιση στην οθώνη (OSD)
Yes
Χρονοδιακόπτης ενεργοποίησης / απενεργοποίησης
Yes
Διαχείρηση ενέργειας
Κατανάλωση ισχύος *
260 W
Περιβαλλοντικές συνθήκες
Εύρος θερμοκρασίας λειτουργίας
0 - 40 °C
Πιστοποιητικά
Πιστοποιήσεις ISV
CE, PCT, GOST, FCC-B, CSA (c-UL), UL1950, BSET-7
Βάρος και διαστάσεις
Πλάτος (με τη βάση)
1015 mm
Βάθος (με τη βάση)
280 mm
Ύψος (με τη βάση)
755 mm
Βάρος (με βάση)
33 kg
Περιεχόμενο πακέτου
Απομακρυσμένος έλεγχος
Yes
Άλλα χαρακτηριστικά
Επίπεδο teletext
2.5
3D συμβατότητα
No
Ενσωματωμένα ηχεία
Yes
Απαιτήσεις ισχύος
100/240V; 50/60Hz
Εύρος υγρασίας λειτουργίας
10 - 80%
Τύπος οθόνης
TFT
Χώρα Distributor
United Kingdom 1 distributor(s)