location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba TD-E653E οθόνη σηματοδότησης Επίπεδη οθόνη ψηφιακής σήμανσης 165,1 cm (65") LCD Wi-Fi 400 cd/m² 4K Ultra HD Μαύρος (Μαύρο) 16/7

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TD-E653E
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TD-E653E
Category:
Large cases or boards used to display posters, ornaments, artefacts, etc.
Οθόνες Σηματοδότησης Check ‘Toshiba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 81968
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Πληροφορίες σχετικά με τροποποιημένα: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Toshiba TD-E653E οθόνη σηματοδότησης Επίπεδη οθόνη ψηφιακής σήμανσης 165,1 cm (65") LCD Wi-Fi 400 cd/m² 4K Ultra HD Μαύρος (Μαύρο) 16/7
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Επίπεδη οθόνη ψηφιακής σήμανσης Μαύρος (Μαύρο)
  • - 165,1 cm (65") 3840 x 2160 εικονοστοιχεία LCD 400 cd/m²
  • - 6,5 ms
  • - Σύνδεση Ethernet/LAN Wi-Fi
  • - Ενσωματωμένα ηχεία 20 W
Περισσότερα>>>
Short summary description Toshiba TD-E653E οθόνη σηματοδότησης Επίπεδη οθόνη ψηφιακής σήμανσης 165,1 cm (65") LCD Wi-Fi 400 cd/m² 4K Ultra HD Μαύρος (Μαύρο) 16/7:
This short summary of the Toshiba TD-E653E οθόνη σηματοδότησης Επίπεδη οθόνη ψηφιακής σήμανσης 165,1 cm (65") LCD Wi-Fi 400 cd/m² 4K Ultra HD Μαύρος (Μαύρο) 16/7 data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba TD-E653E, Επίπεδη οθόνη ψηφιακής σήμανσης, 165,1 cm (65"), LCD, 3840 x 2160 εικονοστοιχεία, Wi-Fi, 16/7

Long summary description Toshiba TD-E653E οθόνη σηματοδότησης Επίπεδη οθόνη ψηφιακής σήμανσης 165,1 cm (65") LCD Wi-Fi 400 cd/m² 4K Ultra HD Μαύρος (Μαύρο) 16/7:
This is an auto-generated long summary of Toshiba TD-E653E οθόνη σηματοδότησης Επίπεδη οθόνη ψηφιακής σήμανσης 165,1 cm (65") LCD Wi-Fi 400 cd/m² 4K Ultra HD Μαύρος (Μαύρο) 16/7 based on the first three specs of the first five spec groups.

Toshiba TD-E653E. Σχεδιασμός προϊόντος: Επίπεδη οθόνη ψηφιακής σήμανσης. Μέγεθος οθόνης: 165,1 cm (65"), Τεχνολογία οθόνης: LCD, Βήμα εικονοστοιχείων: 3840 x 2160 εικονοστοιχεία, Φωτεινότητα οθόνης: 400 cd/m², Τύπος HD: 4K Ultra HD. Wi-Fi. Ώρες λειτουργίας (ώρες/ημέρες): 16/7. Χρώμα προϊόντος: Μαύρος (Μαύρο)

Χώρα Distributor
Deutschland 1 distributor(s)