location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Thomson 32HC3106 τηλεόραση 81,3 cm (32") HD Μαύρος (Μαύρο) 250 cd/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Thomson Check ‘Thomson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
32HC3106
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
32HC3106
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
5901292509156
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Thomson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 98171
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Πληροφορίες σχετικά με τροποποιημένα: 19 Feb 2024 06:48:21
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Thomson 32HC3106 τηλεόραση 81,3 cm (32") HD Μαύρος (Μαύρο) 250 cd/m²
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Επίπεδη 81,3 cm (32") LED
  • - HD 1366 x 768 εικονοστοιχεία
  • - 250 cd/m² CMI (Clear Motion Index) 100 Hz
  • - DVB-C, DVB-S2, DVB-T2 NTSC, PAL, PAL BG, PAL DK, PAL I, SECAM, SECAM B/G, SECAM D/K
  • - Σύνδεση Ethernet/LAN
  • - 200 x 100 mm
  • - 43 W
Περισσότερα>>>
Short summary description Thomson 32HC3106 τηλεόραση 81,3 cm (32") HD Μαύρος (Μαύρο) 250 cd/m²:
This short summary of the Thomson 32HC3106 τηλεόραση 81,3 cm (32") HD Μαύρος (Μαύρο) 250 cd/m² data-sheet is auto-generated and uses the product title and the first six key specs.

Thomson 32HC3106, 81,3 cm (32"), 1366 x 768 εικονοστοιχεία, HD, LED, DVB-C, DVB-S2, DVB-T2, Μαύρος (Μαύρο)

Long summary description Thomson 32HC3106 τηλεόραση 81,3 cm (32") HD Μαύρος (Μαύρο) 250 cd/m²:
This is an auto-generated long summary of Thomson 32HC3106 τηλεόραση 81,3 cm (32") HD Μαύρος (Μαύρο) 250 cd/m² based on the first three specs of the first five spec groups.

Thomson 32HC3106. Μέγεθος οθόνης: 81,3 cm (32"), Βήμα εικονοστοιχείων: 1366 x 768 εικονοστοιχεία, Τύπος HD: HD, Τεχνολογία οθόνης: LED, Σχήμα οθόνης: Επίπεδη, Τεχνολογία παρεμβολής κινήσεων: CMI (Clear Motion Index) 100 Hz, Φωτεινότητα οθόνης: 250 cd/m². Σύστημα μορφής ψηφιακού σήματος: DVB-C, DVB-S2, DVB-T2. Σύνδεση Ethernet/LAN. Χρώμα προϊόντος: Μαύρος (Μαύρο)