location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Sony HDR-XR500VE 1 MP CMOS Μαύρος (Μαύρο)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HDR-XR500VE
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HDRXR500VE
Category:
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
Βιντεοκάμερες Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 93161
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Πληροφορίες σχετικά με τροποποιημένα: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Sony HDR-XR500VE 1 MP CMOS Μαύρος (Μαύρο)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 1 MP CMOS 25,4 / 2,9 mm (1 / 2.9") Μαύρος (Μαύρο)
  • - Οπτική εστίαση (zoom): 12x Ψηφιακή εστίαση (Ψηφιακό zoom): 150x
  • - Εσωτερική χωρητικότητα αποθήκευσης: 120 GB
  • - Ενσωματωμένο φλας
  • - LCD 8,13 cm (3.2")
  • - 1920 x 1080 εικονοστοιχεία
  • - Ενσωματωμένο μικρόφωνο
  • - PictBridge HDMI Βύσμα εισόδου συνεχούς DC
  • - Ιόντων- λιθίου ( Li - Ion ) 1,5 h
Περισσότερα>>>
Short summary description Sony HDR-XR500VE 1 MP CMOS Μαύρος (Μαύρο):
This short summary of the Sony HDR-XR500VE 1 MP CMOS Μαύρος (Μαύρο) data-sheet is auto-generated and uses the product title and the first six key specs.

Sony HDR-XR500VE, 1 MP, CMOS, 25,4 / 2,9 mm (1 / 2.9"), 120 GB, 8,13 cm (3.2"), LCD

Long summary description Sony HDR-XR500VE 1 MP CMOS Μαύρος (Μαύρο):
This is an auto-generated long summary of Sony HDR-XR500VE 1 MP CMOS Μαύρος (Μαύρο) based on the first three specs of the first five spec groups.

Sony HDR-XR500VE. Συνολικά megapixel: 1 MP, Τύπος αισθητήρα: CMOS, Μέγεθος αισθητήρα CCD: 25,4 / 2,9 mm (1 / 2.9"). Οπτική εστίαση (zoom): 12x, Ψηφιακή εστίαση (Ψηφιακό zoom): 150x, Εστιακή απόσταση: 5.5 - 60 mm. Εσωτερική χωρητικότητα αποθήκευσης: 120 GB. Ταχύτητα διαφράγματος: 1/2 - 1/800 s. Μέγεθος οθόνης: 8,13 cm (3.2"), Τύπος οθόνης: LCD