location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Sony DSLR-A300 + 18-70mm Κιτ φωτογραφικής μηχανής SLR 10,2 MP CCD 3872 x 2592 εικονοστοιχεία Χρυσός (Χρυσό)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DSLR-A300 + 18-70mm
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DSLR-A300KN show
Show alternative article codes used in the online market place
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Ψηφιακές Κάμερες Check ‘Sony’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 92856
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Πληροφορίες σχετικά με τροποποιημένα: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Sony DSLR-A300 + 18-70mm Κιτ φωτογραφικής μηχανής SLR 10,2 MP CCD 3872 x 2592 εικονοστοιχεία Χρυσός (Χρυσό)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Κιτ φωτογραφικής μηχανής SLR 10,2 MP CCD Χρυσός (Χρυσό)
  • - Σταθεροποιητής εικόνας
  • - Οπτική εστίαση (zoom): 2x Ψηφιακή εστίαση (Ψηφιακό zoom): 3x
  • - PictBridge
  • - Ιόντων- λιθίου ( Li - Ion )
Long product name Sony DSLR-A300 + 18-70mm Κιτ φωτογραφικής μηχανής SLR 10,2 MP CCD 3872 x 2592 εικονοστοιχεία Χρυσός (Χρυσό) :
The short editorial description of Sony DSLR-A300 + 18-70mm Κιτ φωτογραφικής μηχανής SLR 10,2 MP CCD 3872 x 2592 εικονοστοιχεία Χρυσός (Χρυσό)

10,2 megapixel με Quick AF Live View, ανακλινόμενη LCD 2,7", SteadyShot INSIDE. φακός 18-70mm.
Περισσότερα>>>
Short summary description Sony DSLR-A300 + 18-70mm Κιτ φωτογραφικής μηχανής SLR 10,2 MP CCD 3872 x 2592 εικονοστοιχεία Χρυσός (Χρυσό):
This short summary of the Sony DSLR-A300 + 18-70mm Κιτ φωτογραφικής μηχανής SLR 10,2 MP CCD 3872 x 2592 εικονοστοιχεία Χρυσός (Χρυσό) data-sheet is auto-generated and uses the product title and the first six key specs.

Sony DSLR-A300 + 18-70mm, 10,2 MP, 3872 x 2592 εικονοστοιχεία, CCD, 2x, 582 g, Χρυσός (Χρυσό)

Long summary description Sony DSLR-A300 + 18-70mm Κιτ φωτογραφικής μηχανής SLR 10,2 MP CCD 3872 x 2592 εικονοστοιχεία Χρυσός (Χρυσό):
This is an auto-generated long summary of Sony DSLR-A300 + 18-70mm Κιτ φωτογραφικής μηχανής SLR 10,2 MP CCD 3872 x 2592 εικονοστοιχεία Χρυσός (Χρυσό) based on the first three specs of the first five spec groups.

Sony DSLR-A300 + 18-70mm. Κάμερα τύπου: Κιτ φωτογραφικής μηχανής SLR, Megapixel: 10,2 MP, Τύπος αισθητήρα: CCD, Μέγιστη ανάλυση εικόνας: 3872 x 2592 εικονοστοιχεία. Οπτική εστίαση (zoom): 2x, Ψηφιακή εστίαση (Ψηφιακό zoom): 3x, Εστιακή απόσταση: 18 - 70 mm. Μέγεθος οθόνης: 6,86 cm (2.7"). Σκόπευτρο: Οπτικός. PictBridge. Βάρος: 582 g. Χρώμα προϊόντος: Χρυσός (Χρυσό)