location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung HG65EE890WB τηλεόραση 165,1 cm (65") 4K Ultra HD Έξυπνη τηλεόραση Wi-Fi Άργυρος 350 cd/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HG65EE890WB
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HG65EE890WB
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
8806088491851
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 70099
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Πληροφορίες σχετικά με τροποποιημένα: 27 May 2024 12:31:19
The date of the most recent change of the data-sheet in Icecat's system
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung HG65EE890WB τηλεόραση 165,1 cm (65") 4K Ultra HD Έξυπνη τηλεόραση Wi-Fi Άργυρος 350 cd/m²
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Καμπύλη 165,1 cm (65") LED
  • - 4K Ultra HD 3840 x 2160 εικονοστοιχεία
  • - 350 cd/m²
  • - DVB-C, DVB-S2, DVB-T2
  • - Έξυπνη τηλεόραση
  • - Wi-Fi Σύνδεση Ethernet/LAN
  • - Ανάρτηση VESA 400 x 400 mm
  • - 118 W
Περισσότερα>>>
Short summary description Samsung HG65EE890WB τηλεόραση 165,1 cm (65") 4K Ultra HD Έξυπνη τηλεόραση Wi-Fi Άργυρος 350 cd/m²:
This short summary of the Samsung HG65EE890WB τηλεόραση 165,1 cm (65") 4K Ultra HD Έξυπνη τηλεόραση Wi-Fi Άργυρος 350 cd/m² data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung HG65EE890WB, 165,1 cm (65"), 3840 x 2160 εικονοστοιχεία, LED, Έξυπνη τηλεόραση, Wi-Fi, Άργυρος

Long summary description Samsung HG65EE890WB τηλεόραση 165,1 cm (65") 4K Ultra HD Έξυπνη τηλεόραση Wi-Fi Άργυρος 350 cd/m²:
This is an auto-generated long summary of Samsung HG65EE890WB τηλεόραση 165,1 cm (65") 4K Ultra HD Έξυπνη τηλεόραση Wi-Fi Άργυρος 350 cd/m² based on the first three specs of the first five spec groups.

Samsung HG65EE890WB. Μέγεθος οθόνης: 165,1 cm (65"), Βήμα εικονοστοιχείων: 3840 x 2160 εικονοστοιχεία, Τύπος HD: 4K Ultra HD, Τεχνολογία οθόνης: LED, Σχήμα οθόνης: Καμπύλη. Έξυπνη τηλεόραση. Φωτεινότητα οθόνης: 350 cd/m². Σύστημα μορφής ψηφιακού σήματος: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Σύνδεση Ethernet/LAN. Χρώμα προϊόντος: Άργυρος

Οθόνη
Μέγεθος οθόνης *
165,1 cm (65")
Τύπος HD *
4K Ultra HD
Τεχνολογία οθόνης *
LED
Σχήμα οθόνης *
Καμπύλη
Φωτεινότητα οθόνης *
350 cd/m²
Όνομα μάρκετινγκ δυναμικής αναλογίας αντίθεσης
Mega Contrast
Βήμα εικονοστοιχείων *
3840 x 2160 εικονοστοιχεία
Εμφάνιση διαγωνίου (μετρικό)
163 cm
Δέκτης τηλεόρασης
Τύπος επιλογέα συντονισμού *
Αναλογικά & ψηφιακά
Σύστημα μορφής ψηφιακού σήματος *
DVB-C, DVB-S2, DVB-T2
Αυτόματη αναζήτηση καναλιών
Yes
Υποστηριζόμενες ζώνες τηλεόρασης
DTV
Smart TV
Έξυπνη τηλεόραση *
Yes
Ηχος/ audio
Αριθμός ηχείων *
2
RMS ονομαστική ισχύς *
20 W
Ενσωματωμένοι decoders ήχου
Dolby Digital Plus
Δικτύωση
Wi-Fi *
Yes
Σύνδεση Ethernet/LAN *
Yes
Σχέδιο
Χρώμα προϊόντος *
Άργυρος
Ανάρτηση VESA *
Yes
Διεπαφή τοποθέτησης πάνελ
400 x 400 mm
Διακόπτης ενεργοποίησης / απενεργοποίησης
Yes
Φωτεινές ενδείξεις LED επικοινωνιών
Yes
Απόδοση
Λειτουργία Teletext
Yes
Λειτουργία υπότιτλων
Yes
Τεχνολογία μείωσης οπίσθιου φωτισμού
Local Dimming
Επεξεργαστής αριθμό των πυρήνων
4
Εφεδρική τροφοδοσία ρολογιού
Yes
Κλωνοποίηση USB
Yes
Συνδεσιμότητα
Κανάλι επιστροφής ήχου (ARC)
Yes
Είσοδος Η/Υ (D-Sub) *
No
Θύρα DVI
No
Αριθμός θυρών ethernet LAN (RJ-45)
1
Πλήθος θυρών USB 2.0 *
2
Είσοδος σύνθετου σήματος βίντεο (Composite)
1
Οπτική έξοδος ψηφιακού ήχου
1
Ποσότητα θυρών RF
2
Κοινή Διασύνδεση (Common interface (CI)) *
Yes
Κοινή Διασύνδεση + (Common interface Plus (CI+)) *
Yes
Έκδοση Κοινής Διασύνδεσης + (Common interface Plus (CI+))
1.3
Ποσότητα θυρών HDMI *
2
Συνδεσιμότητα
Έλεγχος Καταναλωτικών Ηλεκτρονικών (CEC)
Anynet+
Χαρακτηριστικά διαχείρησης
Ηλεκτρονικός οδηγός προγράμματος
Yes
Εμφάνιση στην οθώνη (OSD)
Yes
Αριθμός γλώσσες OSD
27
Εμφάνιση εικόνας-σε-εικόνα
Yes
Αυτόματη απενεργοποίηση
Yes
Συμβατότητα με Smoovie
Yes
Ενεργοποίηση/απενεργοποίηση οπίσθιου φωτισμού σε λειτουργία μουσικής
Yes
Χρονοδιακόπτης ενεργοποίησης / απενεργοποίησης
Yes
Εργονομία
Τηλεχειριστήριο πολλαπλών κωδικών
Yes
Βιδωτό κάλυμμα μπαταρίας
Yes
Διαχείρηση ενέργειας
Κατανάλωση ισχύος *
118 W
Κατανάλωση ισχύος, ενεργό *
0,5 W
Λειτουργία εξοικονόμισης ενέργειας
Yes
Βάρος και διαστάσεις
Πλάτος (με τη βάση)
1450,8 mm
Βάθος (με τη βάση)
378,7 mm
Ύψος (με τη βάση)
923,4 mm
Βάρος (με βάση)
27,2 kg
Πλάτος (χωρίς βάση)
1450,8 mm
Βάθος (χωρίς βάση)
114,9 mm
Ύψος (χωρίς βάση)
839,9 mm
Βάρος (χωρίς βάση)
23,6 kg
Πακέτα δεδομένων
Οδηγός γρήγορης εκκίνησης
Yes
Πλάτος συσκευασίας
1590 mm
Βάθος συσκευασίας
205 mm
Ύψος συσκευασίας
947 mm
Βάρος πακέτου
35,3 kg
Περιεχόμενο πακέτου
Απομακρυσμένος έλεγχος
Yes
Τύπος τηλεχειριστηρίου
TM1480 + TM1240
Άλλα χαρακτηριστικά
Περιλαμβάνονται οι μπαταρίες
Yes
Ενσωματωμένα ηχεία
Yes
Συμβατότητα με πρόγραμμα περιήγησης H.
Yes
Έκδοση LYNK REACH
4.0
Συμβατότητα διακομιστή LYNK REACH
Yes
Συμβατότητα διακομιστή LYNK SINC
Yes
Υποστηρίζεται LYNK DRM
Yes
Ετήσια κατανάλωση ενέργειας
164 kWh
Κλάση ενεργειακής απόδοσης (παλιά)
A+
Λειτουργία ενεργοποίησης
Yes
Ρολόι λογισμικού
Yes
Λειτουργία Καναλιού μου
Yes
Εμφάνιση λογότυπου με ρύθμιση διάρκειας (BMP/ταινία)
Yes
Λειτουργία Ασφαλείας
Yes
Συμβατότητα με ηχείο-μπάρα
Yes