location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

ROLINE 11045710 καλώδιο HDMI 10 m HDMI Τύπος A (Standard) Λευκός (Άσπρος)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ROLINE Check ‘ROLINE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
11045710
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
11.04.5710 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
7611990156634 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ROLINE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 564
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Πληροφορίες σχετικά με τροποποιημένα: 08 Sep 2023 11:18:22
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points ROLINE 11045710 καλώδιο HDMI 10 m HDMI Τύπος A (Standard) Λευκός (Άσπρος)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 10 m
  • - HDMI Τύπος A (Standard) Ευθεία Αρσενικό
  • - HDMI Τύπος A (Standard) Ευθεία Αρσενικό
  • - 60 Hz
  • - 3D συμβατότητα Κανάλι επιστροφής ήχου (ARC) Κανάλι HDMI Ethernet
  • - Λευκός (Άσπρος)
Περισσότερα>>>
Short summary description ROLINE 11045710 καλώδιο HDMI 10 m HDMI Τύπος A (Standard) Λευκός (Άσπρος):
This short summary of the ROLINE 11045710 καλώδιο HDMI 10 m HDMI Τύπος A (Standard) Λευκός (Άσπρος) data-sheet is auto-generated and uses the product title and the first six key specs.

ROLINE 11045710, 10 m, HDMI Τύπος A (Standard), HDMI Τύπος A (Standard), 3D συμβατότητα, Κανάλι επιστροφής ήχου (ARC), Λευκός (Άσπρος)

Long summary description ROLINE 11045710 καλώδιο HDMI 10 m HDMI Τύπος A (Standard) Λευκός (Άσπρος):
This is an auto-generated long summary of ROLINE 11045710 καλώδιο HDMI 10 m HDMI Τύπος A (Standard) Λευκός (Άσπρος) based on the first three specs of the first five spec groups.

ROLINE 11045710. Μήκος καλωδίου: 10 m, Βύσμα 1: HDMI Τύπος A (Standard), Συνδέτης 1 φύλου: Αρσενικό, Βύσμα 2: HDMI Τύπος A (Standard), Συνδέτης 2 φύλων: Αρσενικό, Επικάλυψη επαφών βύσματος: Χρυσός (Χρυσό), 3D συμβατότητα, Κανάλι επιστροφής ήχου (ARC), Χρώμα προϊόντος: Λευκός (Άσπρος)

Χώρα Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)