location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips GoGear KEY007/00 compact camera 1/4" CMOS Πορτοκαλί, Άργυρος, Λευκός (Άσπρος)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
GoGear
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KEY007/00
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KEY007/00
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
8710895767712
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Ψηφιακές Κάμερες Check ‘Philips’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33844
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Πληροφορίες σχετικά με τροποποιημένα: 11 Jul 2022 13:52:25
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Philips GoGear KEY007/00 compact camera 1/4" CMOS Πορτοκαλί, Άργυρος, Λευκός (Άσπρος)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - CMOS Πορτοκαλί, Άργυρος, Λευκός (Άσπρος)
  • - Μέγεθος αισθητήρα εικόνας: 1/4"
  • - Πολυμερές λιθίου (LiPo)
Περισσότερα>>>
Short summary description Philips GoGear KEY007/00 compact camera 1/4" CMOS Πορτοκαλί, Άργυρος, Λευκός (Άσπρος):
This short summary of the Philips GoGear KEY007/00 compact camera 1/4" CMOS Πορτοκαλί, Άργυρος, Λευκός (Άσπρος) data-sheet is auto-generated and uses the product title and the first six key specs.

Philips GoGear KEY007/00, 1/4", CMOS, 35 g, Πορτοκαλί, Άργυρος, Λευκός (Άσπρος)

Long summary description Philips GoGear KEY007/00 compact camera 1/4" CMOS Πορτοκαλί, Άργυρος, Λευκός (Άσπρος):
This is an auto-generated long summary of Philips GoGear KEY007/00 compact camera 1/4" CMOS Πορτοκαλί, Άργυρος, Λευκός (Άσπρος) based on the first three specs of the first five spec groups.

Philips GoGear KEY007/00. Μέγεθος αισθητήρα εικόνας: 1/4", Τύπος αισθητήρα: CMOS. Εσωτερική μνήμη: 64 MB. Σκόπευτρο: Οπτικός. Βάρος: 35 g. Χρώμα προϊόντος: Πορτοκαλί, Άργυρος, Λευκός (Άσπρος)

Ποιότητα εικόνας
Μέγεθος αισθητήρα εικόνας *
1/4"
Τύπος αισθητήρα *
CMOS
Τύποι φωτογραφικών μορφών *
JPEG
Έκθεση φωτός
Ευαισθησία ISO
100
Φλας/ Flash
Λειτουργίες φλας *
Αυτοκίνητο
Μνήμη
Εσωτερική μνήμη
64 MB
Οθόνη
Τύπος οθόνης *
No
Οθόνη αφής *
No
Σκόπευτρο
Σκόπευτρο
Οπτικός
Συνδεσιμότητα
Έκδοση USB *
1.1
HDMI *
No
Δικτύωση
Bluetooth *
No
Φωτογραφική μηχανή
Ισορροπία λευκού *
Αυτοκίνητο
Σχέδιο
Χρώμα προϊόντος *
Πορτοκαλί, Άργυρος, Λευκός (Άσπρος)
Μπαταρία
Τεχνολογία μπαταρίας *
Πολυμερές λιθίου (LiPo)
Επιδόσεις μπαταρίας
550 mAh
Δυνατότητα επαναφόρτισης μπαταρίας
5 h
Βάρος και διαστάσεις
Πλάτος
27 mm
Βάθος
13,5 mm
Ύψος
86 mm
Βάρος
35 g
Case or master carton διαστάσεις (Μ x Π x Υ)
123 x 194 x 198 mm
Πακέτα δεδομένων
Ποσότητα ανά συσκευασία
1 τεμάχια
Πλάτος συσκευασίας
91 mm
Βάθος συσκευασίας
35 mm
Ύψος συσκευασίας
168 mm
Περιεχόμενο πακέτου
Οδηγός γρήγορης εκκίνησης
Yes
Υλικοτεχνικά δεδομένα
Ποσότητα συσκευασίας ή κυρίως κουτιών
6 τεμάχια
Άλλα χαρακτηριστικά
Ελάχιστη RAM (Μνήμη τυχαίας προσπέλασης)
96 MB
Διαστάσεις πακέτου (ΠxΒxΥ)
91 x 35 x 168 mm
Συμβατός τύπος μαζικής αποθήκευσης
Yes
Εσωτερική μονάδα σκληρού δίσκου
64 GB
Τεχνικές λεπτομέρειες
Χρειάζεται οδηγός CD-ROM
Yes
Χρειάζεται κάρτα video
Yes