location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips P Line 328P6VJEB/00 LED display 80 cm (31.5") 3840 x 2160 εικονοστοιχεία 4K Ultra HD Μαύρος (Μαύρο)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
P Line
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
328P6VJEB/00
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
328P6VJEB/00 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
8712581740290 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Επίπεδες Οθόνες Check ‘Philips’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 166376
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Πληροφορίες σχετικά με τροποποιημένα: 31 May 2024 09:35:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Philips P Line 328P6VJEB/00 LED display 80 cm (31.5") 3840 x 2160 εικονοστοιχεία 4K Ultra HD Μαύρος (Μαύρο)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 80 cm (31.5") LED VA
  • - 4K Ultra HD 3840 x 2160 εικονοστοιχεία 16:9
  • - 60 Hz 4 ms 300 cd/m² 3000:1
  • - Τεχνολογία χωρίς τρεμόπαιγμα
  • - 42,4 W
Περισσότερα>>>
Short summary description Philips P Line 328P6VJEB/00 LED display 80 cm (31.5") 3840 x 2160 εικονοστοιχεία 4K Ultra HD Μαύρος (Μαύρο):
This short summary of the Philips P Line 328P6VJEB/00 LED display 80 cm (31.5") 3840 x 2160 εικονοστοιχεία 4K Ultra HD Μαύρος (Μαύρο) data-sheet is auto-generated and uses the product title and the first six key specs.

Philips P Line 328P6VJEB/00, 80 cm (31.5"), 3840 x 2160 εικονοστοιχεία, 4K Ultra HD, LED, 4 ms, Μαύρος (Μαύρο)

Long summary description Philips P Line 328P6VJEB/00 LED display 80 cm (31.5") 3840 x 2160 εικονοστοιχεία 4K Ultra HD Μαύρος (Μαύρο):
This is an auto-generated long summary of Philips P Line 328P6VJEB/00 LED display 80 cm (31.5") 3840 x 2160 εικονοστοιχεία 4K Ultra HD Μαύρος (Μαύρο) based on the first three specs of the first five spec groups.

Philips P Line 328P6VJEB/00. Μέγεθος οθόνης: 80 cm (31.5"), Βήμα εικονοστοιχείων: 3840 x 2160 εικονοστοιχεία, Τύπος HD: 4K Ultra HD, Τεχνολογία οθόνης: LED, Χρόνος απόκρισης ανανέωσης: 4 ms, Εγγενής αναλογία εικόνας: 16:9, Γωνία θέασης, οριζόντια: 178°, Γωνία θέασης, κατακόρυφη: 178°. Ενσωματωμένα ηχεία. Ενσωματωμένος USB hub, Έκδοση USB hub: 3.2 Gen 1 (3.1 Gen 1). Ανάρτηση VESA, Ρύθμιση ύψους. Χρώμα προϊόντος: Μαύρος (Μαύρο)

Οθόνη
Μέγεθος οθόνης *
80 cm (31.5")
Βήμα εικονοστοιχείων *
3840 x 2160 εικονοστοιχεία
Τύπος HD *
4K Ultra HD
Εγγενής αναλογία εικόνας *
16:9
Τεχνολογία οθόνης *
LED
Τύπος Panel *
VA
Τύπος οπίσθιου φωτισμού
W-LED
Οθόνη αφής *
No
Φωτεινότητα οθόνης (τυπική)
300 cd/m²
Χρόνος απόκρισης ανανέωσης *
4 ms
Σχήμα οθόνης *
Επίπεδη
Υποστηριζόμενες αναλύσεις γραφικών
3840 x 2160
Λόγος διαστάσεων
16:9
Λόγος αντίθεσης *
3000:1
Αναλογία αντίθεσης (δυναμική)
50000000:1
Μέγιστο ποσοστό ανανέωσης *
60 Hz
Γωνία θέασης, οριζόντια
178°
Γωνία θέασης, κατακόρυφη
178°
Αριθμός χρωμάτων οθόνης *
1.073 δισεκατομμύρια χρώματα
Βήμα εικονοστοιχείων
0,181 x 0,181 mm
Εύρος οριζόντιας σάρωσης
30 - 83 kHz
Εύρος κατακόρυφης σάρωσης
56 - 76 Hz
Παρατηρήσιμο μέγεθος, οριζόντιο
69,8 cm
Παρατηρήσιμο μέγεθος, κατακόρυφο
39,3 cm
Οριζόντια ψηφιακή συχνότητα
30 - 83 kHz
Κάθετη ψηφιακή συχνότητα
56 - 76 Hz
Συγχρονισμός σε πράσινο (SOG)
Yes
Πρότυπο χρωματικού εύρους
sRGB
Γκάμα χρωμάτων
95%
3D συμβατότητα
No
Ξεχωριστός συγχρονισμός Η/V
Yes
Απόδοση
NVIDIA G-SYNC *
No
AMD FreeSync *
No
Συγχρονισμός Component video
Separate sync, Sync-on-green (SOG)
Τεχνολογία χωρίς τρεμόπαιγμα
Yes
Πολυμέσα
Αριθμός ηχείων
2
RMS ονομαστική ισχύς
6 W
Ενσωματωμένα ηχεία *
Yes
Ενσωματωμένη κάμερα *
No
Σχέδιο
Κατηγορία συσκευής *
Σπίτι
Χρώμα προϊόντος *
Μαύρος (Μαύρο)
Χρώμα πρόσοψης
Μαύρος (Μαύρο)
Χρώμα ποδιών
Μαύρος (Μαύρο)
Συνδεσιμότητα
Ενσωματωμένος USB hub *
Yes
Έκδοση USB hub
3.2 Gen 1 (3.1 Gen 1)
Πλήθος θυρών USB Τύπος-A downstream
4
Ποσότητα θυρών VGA
1
Θύρα DVI
Yes
HDMI *
Yes
Ποσότητα θυρών HDMI
1
Πλήθος θυρών διασύνδεσης προβολής DisplayPorts
1
Υποδοχές ήχου
No
Έξοδος ακουστικών *
Yes
εξόδους ακουστικών
1
Είσοδος ήχου Η/Υ
Yes
HDCP
Yes
Κινητή σύνδεση υψηλής ευκρίνειας (MHL)
Yes
Εργονομία
Ανάρτηση VESA *
Yes
Διεπαφή τοποθέτησης πάνελ
100 x 100 mm
Υποδοχή κλειδαριάς καλωδίου *
Yes
Τύπος υποδοχής κλειδαριάς καλωδίου
Kensington
Ρύθμιση ύψους *
Yes
Εργονομία
Εύρος ρύθμισης ύψους
18 cm
Άξονας περιστροφής
Yes
Γωνία περιστροφής
90 - 90°
Περιστρεφόμενο
Yes
Στροφέας
-170 - 170°
Ρύθμιση κλίσης
Yes
Γωνία κλίσης
-5 - 20°
Εμφάνιση εικόνας-σε-εικόνα
Yes
Εμφάνιση στην οθώνη (OSD)
Yes
Γλώσσες Οθόνης (OSD)
Απλοποιημένα Κινέζικα, Παραδοσιακή Κινεζική, Τσέχος, Γερμανικά, Ολλανδικά, Αγγλικά, Ισπανικά, Φινλανδικά, Γαλλικά, Ελληνικά, Ουγγρική, Ιταλικά, Ιαπωνικά, Κορεάτικα, Πολωνικά, Πορτογαλικά, Ρωσικά, Σουηδικά, Τουρκικά, Ουκρανός
Αριθμός γλώσσες OSD
21
Συνδεθείτε και παίξτε
Yes
Φωτεινές ενδείξεις LED επικοινωνιών
Λειτουργία, Stand -by
Διαχείρηση ενέργειας
Κατανάλωση ισχύος *
42,4 W
Κατανάλωση ισχύος, ενεργό *
0,5 W
Κατανάλωση ισχύος, αναμονή
28 W
Τάση εισόδου AC
100 - 240 V
Συχνότητα εισόδου AC
50 - 60 Hz
Ετήσια κατανάλωση ενέργειας
80 kWh
Περιβαλλοντικές συνθήκες
Εύρος θερμοκρασίας λειτουργίας
0 - 40 °C
Όρια θερμοκρασίας αποθήκευσης
-20 - 60 °C
Εύρος υγρασίας λειτουργίας
20 - 80%
Ύψος λειτουργίας
0 - 3658 m
Ύψος μη λειτουργίας
0 - 12192 m
Βάρος και διαστάσεις
Πλάτος (με τη βάση)
742 mm
Βάθος (με τη βάση)
270 mm
Ύψος (με τη βάση)
657 mm
Βάρος (με βάση)
9,23 kg
Πλάτος (χωρίς βάση)
742 mm
Βάθος (χωρίς βάση)
63 mm
Ύψος (χωρίς βάση)
438 mm
Βάρος (χωρίς βάση)
6,27 kg
Πακέτα δεδομένων
Πλάτος συσκευασίας
970 mm
Βάθος συσκευασίας
224 mm
Ύψος συσκευασίας
526 mm
Βάρος πακέτου
13,4 kg
Τύπος συσκευασίας
Κουτί
Περιεχόμενο πακέτου
Περιλαμβάνεται βάση στήριξης
Yes
Συμπεριλαμβάνονται καλώδια
AC, Ήχου (3, 5mm), DisplayPort, HDMI, VGA
Εγχειρίδιο
Yes
Προεγκατεστημένο λογισμικό
SmartControl
Βιωσιμότητα
Πιστοποιητικά βιωσιμότητας
EPEAT Gold, ENERGY STAR
Άλλα χαρακτηριστικά
Διακόπτης ενεργοποίησης / απενεργοποίησης
Yes
Περιστροφή
Yes
Ολοκληρωμένος επιλογέας καναλιού τηλεόρασης
No
Συνιστώμενη ανάλυση
3840 x 2160 @ 60 Hz
Ανακυκλώσιμα υλικά συσκευασίας
100%
MultiView
PIP/PBP mode, 2 x devices
Ελεύθερο βαρέων μετάλλων
Hg (υδράργυρος), Pb ( μόλυβδος)
Ομοιομορφία φωτεινότητας
93 - 105%
Κλάση ενεργειακής απόδοσης (παλιά)
B
Ποσοστό MTBF
70000 h
Πιστοποιήσεις ISV
CE Mark, FCC Class B, RCM, BSMI, ICES-003, cETLus, EPA, PSB, CU-EAC, SEMKO, SASO, KUCAS, UKRAINIAN, PSE, WEEE, TUV Ergo, TUV/GS, CB
Δεδομένα ανακύκλωσης
Ποσοστό ανακυκλώσιμου υλικού
65%
Ανακυκλωμένο πλαστικό μετά την κατανάλωση
65%
Υλικοτεχνικά δεδομένα
Κωδικός εναρμονισμένου συστήματος (ΕΣ)
85285210
Χώρα Distributor
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 3 distributor(s)
Nederland 1 distributor(s)