location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG 75UV341C τηλεόραση ξενοδοχείου 190,5 cm (75") 4K Ultra HD 400 cd/m² Έξυπνη τηλεόραση Μαύρος (Μαύρο) 20 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
75UV341C
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
75UV341C show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
8806084648426
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 62495
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Πληροφορίες σχετικά με τροποποιημένα: 10 Aug 2024 11:25:08
The date of the most recent change of the data-sheet in Icecat's system
EU Energy Label (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points LG 75UV341C τηλεόραση ξενοδοχείου 190,5 cm (75") 4K Ultra HD 400 cd/m² Έξυπνη τηλεόραση Μαύρος (Μαύρο) 20 W
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 190,5 cm (75") LED
  • - 4K Ultra HD 3840 x 2160 εικονοστοιχεία 16:9
  • - 400 cd/m² 8 ms
  • - DVB-C, DVB-S2, DVB-T2 PAL, SECAM
  • - Έξυπνη τηλεόραση Internet TV
  • - Σύνδεση Ethernet/LAN Miracast
  • - Ανάρτηση VESA 600 x 400 mm
  • - 189,9 W
Περισσότερα>>>
Short summary description LG 75UV341C τηλεόραση ξενοδοχείου 190,5 cm (75") 4K Ultra HD 400 cd/m² Έξυπνη τηλεόραση Μαύρος (Μαύρο) 20 W:
This short summary of the LG 75UV341C τηλεόραση ξενοδοχείου 190,5 cm (75") 4K Ultra HD 400 cd/m² Έξυπνη τηλεόραση Μαύρος (Μαύρο) 20 W data-sheet is auto-generated and uses the product title and the first six key specs.

LG 75UV341C, 190,5 cm (75"), 4K Ultra HD, 3840 x 2160 εικονοστοιχεία, LED, 16:9, 400 cd/m²

Long summary description LG 75UV341C τηλεόραση ξενοδοχείου 190,5 cm (75") 4K Ultra HD 400 cd/m² Έξυπνη τηλεόραση Μαύρος (Μαύρο) 20 W:
This is an auto-generated long summary of LG 75UV341C τηλεόραση ξενοδοχείου 190,5 cm (75") 4K Ultra HD 400 cd/m² Έξυπνη τηλεόραση Μαύρος (Μαύρο) 20 W based on the first three specs of the first five spec groups.

LG 75UV341C. Μέγεθος οθόνης: 190,5 cm (75"), Τύπος HD: 4K Ultra HD, Βήμα εικονοστοιχείων: 3840 x 2160 εικονοστοιχεία. Χρώμα προϊόντος: Μαύρος (Μαύρο), Διεπαφή τοποθέτησης πάνελ: 600 x 400 mm, Τύπος υποδοχής κλειδαριάς καλωδίου: Kensington. Εγκατεστημένο λειτουργικό σύστημα: WebOS, Εφαρμογές βίντεο: YouTube. RMS ονομαστική ισχύς: 20 W, Λειτουργίες ήχου: Clear Voice III, Παιχνίδι, Ταινία, Μουσική, Sports, Πρότυπο. Wi-Fi πρότυπα: Wi-Fi 5 (802.11ac)

Οθόνη
Μέγεθος οθόνης *
190,5 cm (75")
Τύπος HD *
4K Ultra HD
Βήμα εικονοστοιχείων *
3840 x 2160 εικονοστοιχεία
Τεχνολογία οθόνης *
LED
Τύπος οπίσθιου φωτισμού LED
Edge-LED
Σχήμα οθόνης
Επίπεδη
Εγγενής αναλογία εικόνας *
16:9
Φωτεινότητα οθόνης *
400 cd/m²
Χρόνος απόκρισης ανανέωσης
8 ms
Γωνία θέασης, οριζόντια
178°
Γωνία θέασης, κατακόρυφη
178°
Τεχνολογία επεξεργασίας εικόνων
LG Triple XD Engine
Έξυπνες λειτουργίες
Κινηματογράφος, Μουσική, Sports
Σχέδιο
Χρώμα προϊόντος *
Μαύρος (Μαύρο)
Ανάρτηση VESA *
Yes
Διεπαφή τοποθέτησης πάνελ
600 x 400 mm
Υποδοχή κλειδαριάς καλωδίου
Yes
Τύπος υποδοχής κλειδαριάς καλωδίου
Kensington
Απόδοση
Έξυπνη τηλεόραση *
Yes
Εγκατεστημένο λειτουργικό σύστημα
WebOS
Έκδοση λειτουργικού συστήματος
3,0
Internet TV
Yes
Αυτόματη απενεργοποίηση
Yes
Χρονοδιακόπτης αναστολής λειτουργίας
Yes
Λειτουργία εξοικονόμισης ενέργειας
Yes
Εφαρμογές βίντεο
YouTube
Χαρακτηριστικά υπηρεσιών φιλοξενίας
Μήνυμα υποδοχής
Yes
Κλωνοποίηση USB
Yes
Συνδεσιμότητα
Ποσότητα θυρών HDMI *
2
Θύρα DVI
No
Αριθμός θυρών ethernet LAN (RJ-45)
1
Πλήθος θυρών USB 2.0 *
1
Οπτική έξοδος ψηφιακού ήχου
1
Ποσότητα θυρών RF
2
Είσοδος Η/Υ (D-Sub)
No
Συνδεσιμότητα
Κοινή Διασύνδεση (Common interface (CI))
Yes
Ηχος/ audio
Αριθμός ηχείων
2
RMS ονομαστική ισχύς *
20 W
Λειτουργίες ήχου
Clear Voice III, Παιχνίδι, Ταινία, Μουσική, Sports, Πρότυπο
Δικτύωση
Wi-Fi πρότυπα
Wi-Fi 5 (802.11ac)
Λογισμικό πλοήγησης
Yes
Σύνδεση Ethernet/LAN *
Yes
Miracast
Yes
Διαχείρηση ενέργειας
Κατανάλωση ισχύος *
189,9 W
Κατανάλωση ισχύος, ενεργό
0,3 W
Κατανάλωση ισχύος (μέγιστη)
215,8 W
Τάση εισόδου AC
220 - 240 V
Συχνότητα εισόδου AC
50 - 60 Hz
Πιστοποιητικά
Πιστοποιήσεις ISV
CB, CU, TR, CE, ErP
Βάρος και διαστάσεις
Πλάτος (με τη βάση)
1573 mm
Βάθος (με τη βάση)
367,5 mm
Ύψος (με τη βάση)
973 mm
Βάρος (με βάση)
35,5 kg
Πακέτα δεδομένων
Πλάτος συσκευασίας
1714 mm
Βάθος συσκευασίας
190 mm
Ύψος συσκευασίας
1104 mm
Βάρος πακέτου
43,8 kg
Τύπος συσκευασίας
Κουτί
Περιεχόμενο πακέτου
Συμπεριλαμβάνονται καλώδια
AC
Τεχνικές λεπτομέρειες
Πιστοποιητικά συμμόρφωσης
RoHS
Άλλα χαρακτηριστικά
Υποστήριξη 24p
Yes
Ενσωματωμένα ηχεία
Yes
Εγχειρίδιο
Yes
Κλάση ενεργειακής απόδοσης (παλιά)
A+
Δέκτης τηλεόρασης
Τύπος επιλογέα συντονισμού *
Αναλογικά & ψηφιακά
Σύστημα μορφής αναλογικού σήματος *
PAL, SECAM
Σύστημα μορφής ψηφιακού σήματος *
DVB-C, DVB-S2, DVB-T2
Χώρα Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)
Portugal 1 distributor(s)