location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG 40LX761H τηλεόραση ξενοδοχείου 101,6 cm (40") Full HD 300 cd/m² Έξυπνη τηλεόραση Μαύρος (Μαύρο) 20 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
40LX761H
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
40LX761H
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
8806087316605
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 64303
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Πληροφορίες σχετικά με τροποποιημένα: 19 Mar 2021 15:33:32
The date of the most recent change of the data-sheet in Icecat's system
EU Energy Label (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points LG 40LX761H τηλεόραση ξενοδοχείου 101,6 cm (40") Full HD 300 cd/m² Έξυπνη τηλεόραση Μαύρος (Μαύρο) 20 W
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 101,6 cm (40") LED
  • - Full HD 1920 x 1080 εικονοστοιχεία 16:9
  • - 300 cd/m²
  • - DVB-C, DVB-S2, DVB-T2 PAL, SECAM
  • - Έξυπνη τηλεόραση Internet TV
  • - Wi-Fi Σύνδεση Ethernet/LAN Bluetooth Miracast
  • - Ανάρτηση VESA 200 x 200 mm
  • - 82,1 W
Περισσότερα>>>
Short summary description LG 40LX761H τηλεόραση ξενοδοχείου 101,6 cm (40") Full HD 300 cd/m² Έξυπνη τηλεόραση Μαύρος (Μαύρο) 20 W:
This short summary of the LG 40LX761H τηλεόραση ξενοδοχείου 101,6 cm (40") Full HD 300 cd/m² Έξυπνη τηλεόραση Μαύρος (Μαύρο) 20 W data-sheet is auto-generated and uses the product title and the first six key specs.

LG 40LX761H, 101,6 cm (40"), Full HD, 1920 x 1080 εικονοστοιχεία, LED, 16:9, 300 cd/m²

Long summary description LG 40LX761H τηλεόραση ξενοδοχείου 101,6 cm (40") Full HD 300 cd/m² Έξυπνη τηλεόραση Μαύρος (Μαύρο) 20 W:
This is an auto-generated long summary of LG 40LX761H τηλεόραση ξενοδοχείου 101,6 cm (40") Full HD 300 cd/m² Έξυπνη τηλεόραση Μαύρος (Μαύρο) 20 W based on the first three specs of the first five spec groups.

LG 40LX761H. Μέγεθος οθόνης: 101,6 cm (40"), Τύπος HD: Full HD, Βήμα εικονοστοιχείων: 1920 x 1080 εικονοστοιχεία. Χρώμα προϊόντος: Μαύρος (Μαύρο), Διεπαφή τοποθέτησης πάνελ: 200 x 200 mm, Τύπος υποδοχής κλειδαριάς καλωδίου: Kensington. Εγκατεστημένο λειτουργικό σύστημα: Web OS. RMS ονομαστική ισχύς: 20 W. Κατανάλωση ισχύος: 82,1 W, Κατανάλωση ισχύος, ενεργό: 0,3 W, Κατανάλωση ισχύος (μέγιστη): 106 W

Οθόνη
Μέγεθος οθόνης *
101,6 cm (40")
Τύπος HD *
Full HD
Βήμα εικονοστοιχείων *
1920 x 1080 εικονοστοιχεία
Τεχνολογία οθόνης *
LED
Τύπος οπίσθιου φωτισμού LED
Direct-LED
Σχήμα οθόνης
Επίπεδη
Εγγενής αναλογία εικόνας *
16:9
Υποστηριζόμενες αναλύσεις γραφικών
1920 x 1080 (HD 1080)
Φωτεινότητα οθόνης *
300 cd/m²
Γωνία θέασης, οριζόντια
176°
Γωνία θέασης, κατακόρυφη
176°
Εμφάνιση διαγωνίου (μετρικό)
101,6 cm
Φυσικός ρυθμός ανανέωσης
60 Hz
Σχέδιο
Χρώμα προϊόντος *
Μαύρος (Μαύρο)
Ανάρτηση VESA *
Yes
Διεπαφή τοποθέτησης πάνελ
200 x 200 mm
Υποδοχή κλειδαριάς καλωδίου
Yes
Τύπος υποδοχής κλειδαριάς καλωδίου
Kensington
Απόδοση
Έξυπνη τηλεόραση *
Yes
Εγκατεστημένο λειτουργικό σύστημα
Web OS
Έκδοση λειτουργικού συστήματος
2,0
Internet TV
Yes
Αυτόματη απενεργοποίηση
Yes
Χρονοδιακόπτης αναστολής λειτουργίας
Yes
Συνδεσιμότητα
Ποσότητα θυρών HDMI *
2
Έκδοση HDMI
2.0
Θύρα DVI
No
Αριθμός θυρών ethernet LAN (RJ-45)
2
Πλήθος θυρών USB 2.0 *
2
Οπτική έξοδος ψηφιακού ήχου
1
Θύρα RS-232
1
Ποσότητα θυρών RF
2
Είσοδος Η/Υ (D-Sub)
No
Ποσότητα θυρών SCART
1
Κοινή Διασύνδεση (Common interface (CI))
Yes
Ηχος/ audio
Αριθμός ηχείων
2
RMS ονομαστική ισχύς *
20 W
Δικτύωση
Wi-Fi *
Yes
Bluetooth *
Yes
Λογισμικό πλοήγησης
Yes
Σύνδεση Ethernet/LAN *
Yes
Miracast
Yes
Διαχείρηση ενέργειας
Κατανάλωση ισχύος *
82,1 W
Κατανάλωση ισχύος, ενεργό
0,3 W
Κατανάλωση ισχύος (μέγιστη)
106 W
Τάση εισόδου AC
100 - 240 V
Συχνότητα εισόδου AC
50 - 60 Hz
Πιστοποιητικά
Πιστοποιήσεις ISV
CB , CU TR, CE, ErP
Βάρος και διαστάσεις
Πλάτος (με τη βάση)
911 mm
Βάθος (με τη βάση)
282 mm
Ύψος (με τη βάση)
576 mm
Βάρος (με βάση)
10,4 kg
Πλάτος (χωρίς βάση)
911 mm
Βάθος (χωρίς βάση)
55,3 mm
Ύψος (χωρίς βάση)
528 mm
Περιεχόμενο πακέτου
Απομακρυσμένος έλεγχος
Yes
Συμπεριλαμβάνονται καλώδια
AC
Άλλα χαρακτηριστικά
Υποστηριζόμενες αναλογίες εικόνας
4:3, 16:9
3D συμβατότητα
No
Υποστήριξη 24p
Yes
Περιστρεφόμενο
Yes
Wi-Fi Direct
Yes
Ενσωματωμένα ηχεία
Yes
Εγχειρίδιο
Yes
Ετήσια κατανάλωση ενέργειας
66 kWh
Πιστοποίηση Digital Living Network Alliance (DLNA)
Yes
Κλάση ενεργειακής απόδοσης (παλιά)
A+
Δέκτης τηλεόρασης
Τύπος επιλογέα συντονισμού *
Αναλογικά & ψηφιακά
Σύστημα μορφής αναλογικού σήματος *
PAL, SECAM
Σύστημα μορφής ψηφιακού σήματος *
DVB-C, DVB-S2, DVB-T2
Χώρα Distributor
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)