location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad T43 38,1 cm (15") 0,5 GB DDR2-SDRAM 80 GB Intel® GMA 900 Windows XP Professional

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
T
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkPad T43
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UC56RFR
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Φορητοί Υπολογιστές Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22906
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Πληροφορίες σχετικά με τροποποιημένα: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lenovo ThinkPad T43 38,1 cm (15") 0,5 GB DDR2-SDRAM 80 GB Intel® GMA 900 Windows XP Professional
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 2 GHz
  • - 38,1 cm (15") 1024 x 768 εικονοστοιχεία 4:3
  • - 0,5 GB DDR2-SDRAM
  • - 80 GB
  • - Intel® GMA 900
  • - 3,9 h
  • - Windows XP Professional
Περισσότερα>>>
Short summary description Lenovo ThinkPad T43 38,1 cm (15") 0,5 GB DDR2-SDRAM 80 GB Intel® GMA 900 Windows XP Professional:
This short summary of the Lenovo ThinkPad T43 38,1 cm (15") 0,5 GB DDR2-SDRAM 80 GB Intel® GMA 900 Windows XP Professional data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad T43, 2 GHz, 38,1 cm (15"), 1024 x 768 εικονοστοιχεία, 0,5 GB, 80 GB, Windows XP Professional

Long summary description Lenovo ThinkPad T43 38,1 cm (15") 0,5 GB DDR2-SDRAM 80 GB Intel® GMA 900 Windows XP Professional:
This is an auto-generated long summary of Lenovo ThinkPad T43 38,1 cm (15") 0,5 GB DDR2-SDRAM 80 GB Intel® GMA 900 Windows XP Professional based on the first three specs of the first five spec groups.

Lenovo ThinkPad T43. Συχνότητα επεξεργαστή: 2 GHz. Μέγεθος οθόνης: 38,1 cm (15"), Βήμα εικονοστοιχείων: 1024 x 768 εικονοστοιχεία. Εσωτερική μνήμη: 0,5 GB, Τύπος μνήμης: DDR2-SDRAM. Εσωτερική μονάδα σκληρού δίσκου: 80 GB. Μοντέλο διακριτού προσαρμογέα γραφικών: Intel® GMA 900. Εγκατεστημένο λειτουργικό σύστημα: Windows XP Professional. Βάρος: 2,5 kg

Οθόνη
Μέγεθος οθόνης *
38,1 cm (15")
Βήμα εικονοστοιχείων *
1024 x 768 εικονοστοιχεία
Εγγενής αναλογία εικόνας
4:3
Επεξεργαστής
Συχνότητα επεξεργαστή *
2 GHz
Δίαυλος συστήματος
533 MHz
Μνήμη
Εσωτερική μνήμη *
0,5 GB
Τύπος μνήμης
DDR2-SDRAM
Μέγιστη εσωτερική μνήμη *
2 GB
Μέσα Αποθήκευσης
Εσωτερική μονάδα σκληρού δίσκου *
80 GB
Διασύνδεση host
Ultra-ATA/100
Ταχύτητα μονάδας σκληρού δίσκου
5400 RPM
Γραφικά
Μοντέλο διακριτού προσαρμογέα γραφικών *
Intel® GMA 900
Διακριτός προσαρμογέας γραφικών *
Yes
Μέγιστη μνήμη κάρτας γραφικών
0,128 GB
Ηχος/ audio
Εσωτερικός ήχος
SoundMAX
Αριθμός ενσωματωμένων ηχείων
2
Φωτογραφική μηχανή
Εμπρόσθια κάμερα
No
Δικτύωση
Δυνατότητες δικτύου
Ethernet/Fast Ethernet/Gigabit Ethernet
Συνδεσιμότητα
Πλήθος θυρών USB 2.0 *
2
Αριθμός θυρών ethernet LAN (RJ-45)
1
Θύρα DVI
No
Ποσότητα θυρών VGA
1
εξόδους ακουστικών
1
Θύρα εξόδου S/PDIF
No
Μικρόφωνο/line-in jack
Yes
Υποδοχή σύνδεσης
Yes
Τύπος θύρας φόρτισης
Υποδοχή DC
Συνδεσιμότητα
Ποσότητα υποδοχών CardBus PCMCIA
1
Τύπος υποδοχών CardBus PCMCIA
Τύπος ΙΙ
Υποδοχή SmartCard
No
Εξωτερικές θύρες I/O
1 x Express card
Θύρες modem (RJ-11)
1
Έξοδος τηλεόρασης
Yes
Τύπος TV out
S-Video
Ποσότητα παράλληλων θυρών
1
Πληκτρολόγιο
Συσκευή κατάδειξης
ThinkPad UltraNav
Αριθμός πλήκτρων πληκτρολογίου
86
Λογισμικό
Εγκατεστημένο λειτουργικό σύστημα *
Windows XP Professional
Προεγκατεστημένο λογισμικό
Access program, ThinkVantage Access Connections, ThinkVantage Client Security Software, Norton AntiVirus 2005 with 90 days of virus definition upgrades, PC-Doctor, ThinkVantage Rescue and Recovery with Rapid Restore, Adobe Acrobat Reader
Μπαταρία
Αριθμός κυψελίδων μπαταρίας
6
Διάρκεια ζωής μπαταρίας (μέγιστη)
3,9 h
Ασφάλεια
Υποδοχή κλειδαριάς καλωδίου
Yes
Τύπος υποδοχής κλειδαριάς καλωδίου
IBM
Βάρος και διαστάσεις
Πλάτος
329 mm
Βάθος
267 mm
Ύψος
30 mm
Βάρος *
2,5 kg
Άλλα χαρακτηριστικά
Υπέρυθρη θύρα δεδομένων
Yes
Διαστάσεις, μετρικό σύστημα
329 x 267 x 30 mm
Τύπος οθόνης
LCD
Θύρα εισόδου τηλεόρασης
No
Εσωτερικό μόντεμ (modem)
Yes
Ταχύτητα μόντεμ (modem)
56 Kbit/s
Τύπος μόντεμ
V.92