location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Intel Core i7-7700K επεξεργαστής 4,2 GHz 8 MB Smart Cache Κουτί

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Intel Check ‘Intel’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Core
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
i7
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
i7-7700K
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BX80677I77700K show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
5032037092562 show
Category:
The Central Processing Unit (CPU) or (micro) processor is the part of a computer where most calculations take place. In terms of computing power, the processor is the most important element of a computer system, so the performance of a computer is highly dependant on the performance of the processor. For quite some time the performance of a processor has been determined by the number of MHz the clock speed was, but nowadays clock speed doesn't have so much to do with the speed of the processor anymore. One of the best ways to compare different kinds of processors, is to look up benchmarks on the internet. Please be careful to buy a processor that is compatible with your motherboard, i.e. fits in the right socket.
Επεξεργαστές Check ‘Intel’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Intel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 426299
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Πληροφορίες σχετικά με τροποποιημένα: 14 Mar 2024 17:30:48
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Intel Core i7-7700K επεξεργαστής 4,2 GHz 8 MB Smart Cache Κουτί
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™ i7 i7-7700K 4,2 GHz
  • - 8 MB Smart Cache LGA 1151 (Υποδοχή H4)
  • - Επεξεργαστής αριθμό των πυρήνων: 4 14 nm 64-bit 91 W
  • - Μέγιστη εσωτερική μνήμη που υποστηρίζεται από τον επεξεργαστή: 64 GB DDR4-SDRAM, DDR3L-SDRAM
  • - Ενσωματωμένος προσαρμογέας γραφικών Intel® HD Graphics 630
  • - Κουτί
Περισσότερα>>>
Short summary description Intel Core i7-7700K επεξεργαστής 4,2 GHz 8 MB Smart Cache Κουτί:
This short summary of the Intel Core i7-7700K επεξεργαστής 4,2 GHz 8 MB Smart Cache Κουτί data-sheet is auto-generated and uses the product title and the first six key specs.

Intel Core i7-7700K, Intel® Core™ i7, LGA 1151 (Υποδοχή H4), 14 nm, Intel, i7-7700K, 4,2 GHz

Long summary description Intel Core i7-7700K επεξεργαστής 4,2 GHz 8 MB Smart Cache Κουτί:
This is an auto-generated long summary of Intel Core i7-7700K επεξεργαστής 4,2 GHz 8 MB Smart Cache Κουτί based on the first three specs of the first five spec groups.

Intel Core i7-7700K. Τύπος επεξεργαστή: Intel® Core™ i7, Υποδοχή επεξεργαστή: LGA 1151 (Υποδοχή H4), Επεξεργαστής λιθογραφίας: 14 nm. Κανάλια μνήμης: Δικάναλο, Μέγιστη εσωτερική μνήμη που υποστηρίζεται από τον επεξεργαστή: 64 GB, Τύποι μνήμης που υποστηρίζονται από τον επεξεργαστή: DDR4-SDRAM, DDR3L-SDRAM. Μοντέλο ενσωματωμένου προσαρμογέα γραφικών: Intel® HD Graphics 630, Μέγιστη μνήμη ενσωματωμένης κάρτας γραφικών: 64 GB, Υποστηριζόμενες έξοδοι ενσωματωμένης κάρτας γραφικών: DisplayPort, Embedded DisplayPort (eDP), HDMI. Τμήμα της αγοράς: Επιφάνεια Εργασίας, Ρυθμίσεις PCI Express: 1x16, 2x8, 1x8+2x4, Υποστηριζόμενα σύνολα οδηγιών: SSE4.1, SSE4.2, AVX 2.0. Intel® Turbo Boost Technology 2.0 frequency: 4,5 GHz

Source Review comments Score
hwbox.gr
Updated:
2017-04-23 01:22:57
Έχοντας περάσει περίπου ενάμισης χρόνος από τη κυκλοφορία των Skylake η Intel ανανεώνει την αγορά με νέους επεξεργαστές και φυσικά νέα chipsets για την performance, όπως την ονομάζει αγορά. Η νέα γενιά επεξεργαστών ονομάζεται Kaby Lake και πατάει στην ίδι...
0%
Brand Image Article code product Stock Price from
Intel

Intel Core i7-7700K επεξεργαστής 4,2 GHz 8 MB Smart Cache
(show image)
CM8067702868535 i7-7700K 0.00
(excl. VAT)
0 (incl. VAT)
Intel

Intel Core i7-7700 επεξεργαστής 3,6 GHz 8 MB Smart Cache Κουτί
(show image)
BX80677I77700 i7-7700 0.00
(excl. VAT)
0 (incl. VAT)
Intel

Intel Core i5-7500 επεξεργαστής 3,4 GHz 6 MB Smart Cache Κουτί
(show image)
BX80677I57500 i5-7500 0.00
(excl. VAT)
0 (incl. VAT)
Intel

Intel Core i7-6950X επεξεργαστής 3 GHz 25 MB Smart Cache Κουτί
(show image)
BX80671I76950X i7-6950X 0.00
(excl. VAT)
0 (incl. VAT)
Intel

Intel Core i7-6900K επεξεργαστής 3,2 GHz 20 MB Smart Cache Κουτί
(show image)
BX80671I76900K i7-6900K 0.00
(excl. VAT)
0 (incl. VAT)
Intel

Intel Core i7-6700 επεξεργαστής 3,4 GHz 8 MB Smart Cache Κουτί
(show image)
BX80662I76700 i7-6700 0.00
(excl. VAT)
0 (incl. VAT)
Χώρα Distributor
Deutschland 1 distributor(s)
United Kingdom 2 distributor(s)
United States 2 distributor(s)