location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Compaq 610 Intel® Core™2 Duo T5870 39,6 cm (15.6") 4 GB DDR2-SDRAM 500 GB Intel® GMA X3100 Windows 7 Professional Μαύρος (Μαύρο)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Compaq
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
610
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Compaq 610
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VQ613EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0884962693858 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Φορητοί Υπολογιστές Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24418
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Πληροφορίες σχετικά με τροποποιημένα: 09 Mar 2024 14:19:00
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Jul 2010
Product end of life date
Bullet Points HP Compaq 610 Intel® Core™2 Duo T5870 39,6 cm (15.6") 4 GB DDR2-SDRAM 500 GB Intel® GMA X3100 Windows 7 Professional Μαύρος (Μαύρο)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Μαύρος (Μαύρο)
  • - Intel® Core™2 Duo T5870 2 GHz
  • - 39,6 cm (15.6") 1366 x 768 εικονοστοιχεία 16:9
  • - 4 GB DDR2-SDRAM 2 x 2 GB
  • - 500 GB DVD Super Multi DL
  • - Intel® GMA X3100
  • - Σύνδεση Ethernet/LAN Bluetooth 2.1+EDR
  • - 47 Wh 65 W
  • - Windows 7 Professional 32-bit
Guarantee: Υπηρεσία παραλαβής και επιστροφής 1 έτους (διατίθενται αναβαθμίσεις, παρέχονται ξεχωριστά), εγγύηση 1 έτους για την κύρια μπαταρία
Long product name HP Compaq 610 Intel® Core™2 Duo T5870 39,6 cm (15.6") 4 GB DDR2-SDRAM 500 GB Intel® GMA X3100 Windows 7 Professional Μαύρος (Μαύρο) :
The short editorial description of HP Compaq 610 Intel® Core™2 Duo T5870 39,6 cm (15.6") 4 GB DDR2-SDRAM 500 GB Intel® GMA X3100 Windows 7 Professional Μαύρος (Μαύρο)

Compaq 610 Notebook PC
Περισσότερα>>>
HP Compaq 610 Intel® Core™2 Duo T5870 39,6 cm (15.6") 4 GB DDR2-SDRAM 500 GB Intel® GMA X3100 Windows 7 Professional Μαύρος (Μαύρο):
The official marketing text of HP Compaq 610 Intel® Core™2 Duo T5870 39,6 cm (15.6") 4 GB DDR2-SDRAM 500 GB Intel® GMA X3100 Windows 7 Professional Μαύρος (Μαύρο) as supplied by the manufacturer

Βασική φορητότητα. Για μετακινούμενους χρήστες που χρειάζονται ένα οικονομικό notebook εξοπλισμένο με οθόνη HD με οπίσθιο φωτισμό LED διαγωνίου 39,6 cm (15,6"), επεξεργαστές Intel και βασικές επιχειρησιακές δυνατότητες.

• Εξαιρετική σχέση τιμής/χαρακτηριστικών: η νέα οθόνη HD με οπίσθιο φωτισμό LED διαγωνίου 39,6 cm (15,6") 1 προσφέρει βελτιωμένη φωτεινότητα, αντίθεση και καθαρότητα από την οθόνη του φορητού υπολογιστή σας, ώστε οι εικόνες να φαίνονται πιο ζωντανές.


• Μείνετε συνδεδεμένοι: μπορείτε να πραγματοποιήσετε βιντεοδιάσκεψη και αναπαραγωγή άλλου περιεχομένου πολυμέσων χωρίς να χρειάζεται η αγορά ή η μεταφορά επιπλέον υλικού ή λογισμικού 2 χάρη στην προαιρετική ενσωματωμένη κάμερα web 2 MP, το ενσωματωμένο μικρόφωνο και το WLAN με πιστοποίηση Wi-Fi 3.


• Με βάση την επιχείρηση: στον Compaq 610 εφαρμόζεται το DriveGuard, μια μέθοδος ασφαλούς τοποθέτησης σκληρού δίσκου που συμβάλλει στη μείωση των κραδασμών του σκληρού δίσκου για καλύτερη προστασία των σημαντικών δεδομένων σας.


• Συνεχίστε άμεσα την εργασία σας: η τεχνολογία Fast Charge 4 επαναφορτίζει σε 90 λεπτά την μπαταρία του notebook κατά 90%, ώστε να συνεχίσετε την εργασία σας συντομότερα.


1 Για προβολή εικόνων HD απαιτείται περιεχόμενο HD

2 Απαιτεί συμβόλαιο παροχής υπηρεσιών Internet και VoIP

3 Απαιτείται σημείο πρόσβασης WiFi και υπηρεσία παροχής Internet (δεν περιλαμβάνονται). Η διαθεσιμότητα δημόσιων ασύρματων σημείων πρόσβασης είναι περιορισμένη. Για ασύρματη λειτουργία, Internet και VoiP απαιτείται συμβόλαιο παροχής υπηρεσιών το οποίο ο χρήστης προμηθεύεται ξεχωριστά

4 Η τεχνολογία Fast Charge φορτίζει την μπαταρία σας έως 90% μέσα σε 90 λεπτά όταν το σύστημα είναι απενεργοποιημένο

Short summary description HP Compaq 610 Intel® Core™2 Duo T5870 39,6 cm (15.6") 4 GB DDR2-SDRAM 500 GB Intel® GMA X3100 Windows 7 Professional Μαύρος (Μαύρο):
This short summary of the HP Compaq 610 Intel® Core™2 Duo T5870 39,6 cm (15.6") 4 GB DDR2-SDRAM 500 GB Intel® GMA X3100 Windows 7 Professional Μαύρος (Μαύρο) data-sheet is auto-generated and uses the product title and the first six key specs.

HP Compaq 610, Intel® Core™2 Duo, 2 GHz, 39,6 cm (15.6"), 1366 x 768 εικονοστοιχεία, 4 GB, 500 GB

Long summary description HP Compaq 610 Intel® Core™2 Duo T5870 39,6 cm (15.6") 4 GB DDR2-SDRAM 500 GB Intel® GMA X3100 Windows 7 Professional Μαύρος (Μαύρο):
This is an auto-generated long summary of HP Compaq 610 Intel® Core™2 Duo T5870 39,6 cm (15.6") 4 GB DDR2-SDRAM 500 GB Intel® GMA X3100 Windows 7 Professional Μαύρος (Μαύρο) based on the first three specs of the first five spec groups.

HP Compaq 610. Τύπος επεξεργαστή: Intel® Core™2 Duo, Προδιαγραφές επεξεργαστή: T5870, Συχνότητα επεξεργαστή: 2 GHz. Μέγεθος οθόνης: 39,6 cm (15.6"), Βήμα εικονοστοιχείων: 1366 x 768 εικονοστοιχεία. Εσωτερική μνήμη: 4 GB, Τύπος μνήμης: DDR2-SDRAM. Εσωτερική μονάδα σκληρού δίσκου: 500 GB, Οπτικές μονάδες: DVD Super Multi DL. Μοντέλο διακριτού προσαρμογέα γραφικών: Intel® GMA X3100. Εγκατεστημένο λειτουργικό σύστημα: Windows 7 Professional. Χρώμα προϊόντος: Μαύρος (Μαύρο)

Σχέδιο
Χρώμα προϊόντος *
Μαύρος (Μαύρο)
Χώρα προέλευσης
Κίνα
Οθόνη
Μέγεθος οθόνης *
39,6 cm (15.6")
Βήμα εικονοστοιχείων *
1366 x 768 εικονοστοιχεία
Εγγενής αναλογία εικόνας
16:9
Επεξεργαστής
Κατασκευαστής επεξεργαστή *
Intel
Εξωτερική cache
2048 KB
Τύπος επεξεργαστή *
Intel® Core™2 Duo
Προδιαγραφές επεξεργαστή *
T5870
Επεξεργαστής αριθμό των πυρήνων
2
Συχνότητα επεξεργαστή *
2 GHz
Κρυφή μνήμη (cache) επεξεργαστή
2 MB
Τύπος κρυφής μνήμης (cache) επεξεργαστή
L2
Υποδοχή επεξεργαστή
LGA 3647 (Socket P)
Δίαυλος συστήματος
800 MHz
Επεξεργαστής λιθογραφίας
65 nm
Καταστάσεις λειτουργίας επεξεργαστή
64-bit
Σειρά επεξεργαστών
Intel Core 2 Duo T5000 Series
Ισοτιμία FSB
No
Βηματισμός
M0
Ονομαστική Θερμική Ισχύς (TDP)
35 W
Θερμοκρασία πυρήνα (Tjunction)
100 °C
Αριθμός ολοκληρωμένων πλακιδίων (die) τρανζίστορ επεξεργασίας
291 M
Μέγεθος Επεξεργαστικού Ολοκληρωμένου Πλακιδίου (Die)
143 mm²
Πολλαπλασιαστής Κεντρικής Μονάδας Επεξεργασίας (CPU) (λόγος bus/core)
10
Μνήμη
Εσωτερική μνήμη *
4 GB
Τύπος μνήμης
DDR2-SDRAM
Διάταξη μνήμης
2 x 2 GB
Υποδοχές μνήμης
2x SO-DIMM
Μέγιστη εσωτερική μνήμη *
4 GB
Μέσα Αποθήκευσης
Εσωτερική μονάδα σκληρού δίσκου *
500 GB
Αριθμός εγκατεστημένων σκληρών δίσκων
1
Διασύνδεση host
SATA
Ταχύτητα μονάδας σκληρού δίσκου
5400 RPM
Οπτικές μονάδες *
DVD Super Multi DL
Card reader ενσωματωμένο
Yes
Συσκευή κάρτας μνήμης
MMC, SD
Γραφικά
Μοντέλο διακριτού προσαρμογέα γραφικών *
Intel® GMA X3100
Διακριτός προσαρμογέας γραφικών *
Yes
Μέγιστη μνήμη κάρτας γραφικών
0,384 GB
Ηχος/ audio
Εσωτερικός ήχος
HD
Οπτικός δίσκος
Διασύνδεση μονάδας οπτικού δίσκου
SATA
Δικτύωση
Wi-Fi
Yes
Δυνατότητες δικτύου
Fast Ethernet
Σύνδεση Ethernet/LAN
Yes
Bluetooth
Yes
Δικτύωση
Έκδοση bluetooth
2.1+EDR
Τεχνολογία καλωδίωσης
10/100Base-T(X)
Συνδεσιμότητα
Πλήθος θυρών USB 2.0 *
3
Αριθμός θυρών ethernet LAN (RJ-45)
1
Θύρα DVI
No
Ποσότητα θυρών VGA
1
εξόδους ακουστικών
1
Θύρα εξόδου S/PDIF
No
Μικρόφωνο/line-in jack
Yes
Υποδοχή σύνδεσης
No
Τύπος θύρας φόρτισης
Υποδοχή DC
Υποδοχή ExpressCard
Yes
Τύπος υποδοχών CardBus PCMCIA
No
Υποδοχή SmartCard
No
Έξοδος τηλεόρασης
No
Πληκτρολόγιο
Συσκευή κατάδειξης
Πινακίδα Αφής + Scroll zone
Πληκτρολόγιο πλήρους μεγέθους
Yes
Λογισμικό
Αρχιτεκτονική λειτουργικού συστήματος
32-bit
Εγκατεστημένο λειτουργικό σύστημα *
Windows 7 Professional
Επεξεργαστής ειδικά χαρακτηριστικά
Intel® Hyper-Threading Technology
No
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Trusted Execution Technology
No
Intel® Demand Based Switching
No
Intel® 64
Yes
Ψηφίο Απενεργοποίησης Εκτέλεσης
Yes
Μέγεθος πακέτου επεξεργαστή
35 x 35 mm
Κώδικας επεξεργαστή
SLAZR
Ενσωματωμένες επιλογές διαθέσιμες
No
Επεξεργαστής ARK ID
37034
Μπαταρία
Αριθμός κυψελίδων μπαταρίας
6
Χωρητικότητα μπαταρίας *
47 Wh
Διαχείρηση ενέργειας
Σπατάλη ενέργειας AC προσαρμογέα
65 W
Ασφάλεια
Υποδοχή κλειδαριάς καλωδίου
Yes
Τύπος υποδοχής κλειδαριάς καλωδίου
Kensington
Περιβαλλοντικές συνθήκες
Εύρος θερμοκρασίας λειτουργίας
5 - 35 °C
Όρια θερμοκρασίας αποθήκευσης
-20 - 60 °C
Εύρος υγρασίας λειτουργίας
10 - 90%
Υγρασία μη λειτουργίας
5 - 95%
Άλλα χαρακτηριστικά
Δεσμίδα προσαρμογέων AC
Yes
LightScribe
Yes
Υπέρυθρη θύρα δεδομένων
No
Οικογένεια προσαρμογέα γραφικών
Intel
Τύπος
PC
Πρότυπα συμμόρφωσης
IEEE 802.3, IEEE 802.3u